EN
  • EN
  • DE

S3014D-6

Part No S3014D-6
Manufacturer AMCC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AMCC
Win Source Part Number 306561-S3014D-6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S3014D-6 CAD Model

Description

The AMCC S3014D-6 is a highly integrated device primarily designed for telecommunications applications. It functions as a T1/E1/J1 single-chip transceiver, providing a complete solution for interfacing with digital transmission lines. This integrated circuit incorporates clock recovery, line equalization, and pulse shaping capabilities, ensuring reliable data transmission and reception over varying cable lengths and network conditions.

Applications

  • Digital Cross-Connect Systems (DCS)
  • Channel Banks
  • Private Branch Exchanges (PBX)
  • Voice over IP (VoIP) gateways
  • Wireless Base Stations

Features

  • Single-chip T1/E1/J1 transceiver
  • Integrated clock recovery
  • Line equalization for handling signal attenuation
  • Pulse shaping for optimized transmission
  • Jitter attenuation
  • Loopback testing capabilities for diagnostics
  • Low power consumption
  • Compliance with industry standards such as ITU-T G.703, ANSI T1.403

Benefits

  • Reduced component count, leading to lower system cost
  • Improved system reliability due to integration of key functions
  • Simplified board design and layout
  • Enhanced signal integrity
  • Lower power consumption contributes to energy efficiency
  • Comprehensive diagnostic capabilities facilitate troubleshooting
  • Interoperability with existing T1/E1/J1 infrastructure

Technical Specifications

The S3014D-6 typically operates from a 3.3V power supply. It includes programmable transmit and receive parameters to optimize performance for different line conditions. The device supports both short-haul and long-haul applications through configurable equalization settings. The clock recovery circuit utilizes a phase-locked loop (PLL) for accurate timing extraction. Furthermore, it often incorporates built-in self-test (BIST) capabilities for ongoing performance monitoring. The device's physical interface is typically a transformer coupled to the T1/E1/J1 line. It also includes features to handle clock slips and frame alignment issues. Package options generally include surface-mount packages to minimize board space.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess