EN
  • EN
  • DE

PPC405EXR-SSD533T

Part No PPC405EXR-SSD533T
Manufacturer AMCC
Catalog Custom Parts (N - R)
Description MPU 405EX RISC 32-Bit 533MHz 3.3V/2.5V 388-Pin EP-BGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package 100
RoHS Compliant
Win Source Part Number 1199151-PPC405EXR-SSD533T
Categories Custom Parts
Manufacturer AMCC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PPC405EXR-SSD533T CAD Model

Description

The PPC405EXR-SSD533T is a PowerPC 405EXR embedded processor from AMCC (Applied Micro Circuits Corporation, now part of MACOM). It is a high-performance, low-power processor designed for a variety of embedded applications requiring robust processing capabilities and efficient energy management.

Applications

  • Networking Equipment: Used in routers, switches, and network interface cards (NICs) for packet processing and control.
  • Industrial Automation: Employed in industrial control systems for real-time data processing and control tasks.
  • Telecommunications: Utilized in telecommunication equipment such as base stations and access points for signal processing and control.
  • Storage Systems: Incorporated in storage devices such as RAID controllers and network-attached storage (NAS) for data management and processing.
  • Aerospace and Defense: Used in aerospace and defense applications requiring high-performance and reliable processing.

Features

  • PowerPC 405EXR Core: Features a high-performance PowerPC 405EXR processor core.
  • 533 MHz Clock Speed: Operates at a clock speed of 533 MHz for fast processing.
  • DDR SDRAM Controller: Includes a DDR SDRAM controller for high-speed memory access.
  • Ethernet MAC: Integrated Ethernet Media Access Controller (MAC) for networking capabilities.
  • PCI Interface: Provides a PCI interface for connecting to peripheral devices.

Benefits

  • High Performance: Delivers high processing performance for demanding embedded applications.
  • Low Power Consumption: Designed for low power operation, reducing energy costs and extending battery life.
  • Integrated Peripherals: Includes integrated peripherals such as Ethernet MAC and PCI interface, reducing the need for external components.
  • Flexible Memory Interface: DDR SDRAM controller allows for high-speed memory access.
  • Scalable Architecture: PowerPC architecture provides scalability and flexibility for different application requirements.

Additional Details

The PPC405EXR-SSD533T operates from a low voltage power supply, typically 1.2V for the core and 3.3V for I/O. The integrated DDR SDRAM controller supports high-speed memory access, enabling efficient data processing. The Ethernet MAC provides networking capabilities, allowing the processor to communicate with other devices over a network. The PCI interface allows for connecting to peripheral devices such as graphics cards and storage controllers. The 'SSD533T' likely indicates the speed grade (533MHz) and potentially a specific feature set or temperature rating.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Analog Devices Inc.
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Intel
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $417.0844 $417.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 101 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess