The EP4SGX230KF40C3ES is a high-performance Stratix IV GX FPGA from Altera (now Intel). This FPGA is designed for applications requiring high bandwidth, high levels of integration, and advanced signal processing capabilities. It offers a combination of logic, memory, and routing resources, making it suitable for complex digital systems.
Applications:
- High-speed data communication systems
- Video processing and image processing applications
- Wireless communication infrastructure
- Data center acceleration
- Aerospace and defense applications
Features:
- 228,000 equivalent logic elements (LEs)
- Up to 17.4 Mbits of embedded memory
- Up to 912 user I/O pins
- High-speed transceivers with data rates up to 11.3 Gbps
- Integrated hard IP blocks for PCI Express and Ethernet
Benefits:
- High performance and low power consumption
- Flexible architecture that can be customized for a wide range of applications
- Reduced time-to-market due to the availability of pre-verified IP cores
- Lower system cost due to high levels of integration
- Improved system reliability due to the use of advanced process technology
Additional Details:
The EP4SGX230KF40C3ES is fabricated using a 40nm process technology. It is available in a 1517-pin flip-chip BGA package. The device supports a wide range of I/O standards, including LVDS, HSTL, and SSTL. It also features advanced power management capabilities, such as dynamic power scaling and power gating. The FPGA can be configured using a variety of methods, including JTAG, Active Serial, and Passive Serial. It is supported by Altera's Quartus II design software, which provides a comprehensive suite of tools for design entry, synthesis, place and route, and verification. The operating junction temperature must be maintained within the specified range to ensure optimal performance and reliability. Detailed timing characteristics, power consumption data, and package dimensions are available in the device datasheet.