EN
  • EN
  • DE

5M1270ZT144I5

Part No 5M1270ZT144I5
Manufacturer Altera
Catalog OEM Souring
Description CPLD MAX V 5M1270Z
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1463003-5M1270ZT144I5
Manufacturer Altera
Package Tray
Product Status Obsolete
Programmable Type In System Programmable
Delay Time tpd(1) Max 6.2ns
Voltage Supply - Internal 1.71 V ~ 1.89 V
Number of Logic Elements/Blocks 1270
Number of Macrocells 980
Number of I/O 114
Operating Temperature -40°C ~ 100°C (TJ)
Grade -
Mounting Type Surface Mount
Package / Case 144-LQFP
Supplier Device Package 144-TQFP (20x20)
Ultra Librarian 3D Model Ultra Librarian 5M1270ZT144I5 CAD Model

Description

The 5M1270ZT144I5 complex programmable logic device (CPLD) is part of the Intel/Altera MAX V series, acclaimed for its low-power consumption combined with robust functionality, making it well-suited for volume-driven, cost-conscious markets. This device excels in implementing complex logic solutions with its finely tuned logic architecture, rendering it perfect for diverse applications like system management, I/O extension, power sequencing, and controlling operations. Packaged in a compact 144-pin TQFP, it presents a balanced choice between I/O capacity and form factor, ideal for space-constrained applications. The in-system programmability feature facilitates easy updates and reconfiguration, enhancing the device's versatility. The 5M1270ZT144I5 exemplifies efficiency with its power-conscious design, catering to projects where maintaining low operational power is pivotal. Supported by the comprehensive development resources provided by Intel/Altera, this CPLD is not just about performance; it also represents reliability and ease of use in complex system designs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Torex Semiconductor Ltd
Step down DC
Need more? Email Us
Texas Instruments
LED Lighting Drivers Automotive 24-channel 40-V high-side LED and OLED driver
Lowest to $8.1537
Texas Instruments
Power Management ICs
Lowest to $4.7165
Yageo
SMD 5.36 kOhms 125 mW 0805 1%
Lowest to $0.0013
Torex Semiconductor Ltd
LDO Voltage Regulator
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba
Need more? Email Us
Torex Semiconductor Ltd
LDO Voltage Regulators 28V Input Voltage Regulator
Need more? Email Us
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess