EN
  • EN
  • DE

SHM20-3,81-F

Part No SHM20-3,81-F
Manufacturer Altech corporation
Catalog Unclassified
Description PCB PLUG, PUSH-IN, 20 POLE, 3.81
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Altech Corporation
Series *
Package Bulk
Product Status Active
Standard Package 50 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
Win Source Part Number 962717-SHM20-3,81-F
Ultra Librarian 3D Model Ultra Librarian SHM20-3,81-F CAD Model

Description

The SHM20-3,81-F is a DIN rail mounted terminal block designed for secure and organized electrical connections in industrial control panels and other applications. This terminal block features a screw clamp connection system, providing reliable and vibration-resistant connections. The compact design allows for high-density wiring in space-constrained environments. The terminal block is made from durable materials, ensuring long-lasting performance and reliability.

Applications

  • Industrial control panels
  • Power distribution
  • Signal wiring
  • Instrumentation
  • Automation systems

Features

  • DIN rail mounting: Allows for easy installation and organization in control panels.
  • Screw clamp connection: Provides secure and vibration-resistant connections.
  • Compact design: Enables high-density wiring in space-constrained environments.
  • Durable materials: Ensures long-lasting performance and reliability.
  • RoHS compliant: Environmentally friendly and complies with industry standards.

Benefits

  • Organized Wiring: DIN rail mounting provides a clean and organized wiring layout, simplifying troubleshooting and maintenance.
  • Secure Connections: Screw clamp connections ensure reliable and vibration-resistant connections, preventing loose wires and electrical failures.
  • Space Saving: Compact design allows for high-density wiring in space-constrained environments, maximizing the utilization of available space.
  • Long-lasting Performance: Durable materials ensure long-lasting performance and reliability, minimizing downtime and maintenance costs.
  • Environmentally Friendly: RoHS compliance ensures compliance with environmental regulations.

Additional Details

The SHM20-3,81-F has a rated voltage of 1000V and a rated current of 76A. The wire gauge range is 24-4 AWG. The terminal block is made from polyamide PA66, providing excellent electrical insulation and mechanical strength. The operating temperature range is -40°C to +100°C. This terminal block is commonly used in industrial control panels to provide a reliable and organized solution for electrical connections.

You May Also Be Interested in

Others
Lowest to $2.6126
Others
Lowest to $52.2788
Others
Lowest to $79.8232
Others
Need more? Email Us
Others
PNP GERMANIUM RF TRANSISTOR / Trans RF BJT PNP 18V 0.01A 60mW
Lowest to $51.7105
Others
Lowest to $10.5937
Others
Need more? Email Us
Others
Need more? Email Us
Others
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess