EN
  • EN
  • DE

SHCS13-5,00

Part No SHCS13-5,00
Manufacturer Altech corporation
Catalog Unclassified
Description PCB PLUG, 13 POLE, 5.00MM, VERT.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Altech Corporation
Series *
Package Bulk
Product Status Active
Standard Package 50 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
Win Source Part Number 1023934-SHCS13-5,00
Ultra Librarian 3D Model Ultra Librarian SHCS13-5,00 CAD Model

Description

The SHCS13-5,00, manufactured by Altech Corporation, is a high-quality socket head cap screw designed for various industrial and electronic applications. This screw is specifically engineered to provide a secure and reliable fastening solution, ensuring optimal performance in demanding environments.

Applications:

  • Electrical enclosures: Securing components within electrical enclosures, ensuring proper grounding and preventing accidental disconnections.
  • Control panels: Fastening various elements like DIN rails, terminal blocks, and other control devices within control panels.
  • General industrial machinery: Used in a wide range of machinery for assembling components and maintaining structural integrity.
  • Electronic equipment assembly: Suitable for assembling electronic devices where secure and reliable fastening is critical.
  • Automotive applications: Employed in certain automotive sub-assemblies requiring robust fastening solutions.

Features:

  • Socket Head Cap Screw Design: Provides a clean and professional appearance with recessed head for flush mounting.
  • Durable Material: Constructed from high-strength alloy steel, offering excellent resistance to wear and corrosion.
  • Precise Threading: Manufactured with precise threading to ensure accurate and secure fastening.
  • Standard Dimensions: Complies with industry standards for dimensions, ensuring interchangeability and ease of use.
  • Corrosion Resistance: Typically features a protective coating to enhance resistance to environmental factors.

Benefits:

  • Enhanced Durability: High-strength material ensures long-lasting performance, even in demanding conditions.
  • Secure Fastening: The socket head design provides a stable and reliable connection, minimizing the risk of loosening.
  • Easy Installation: Designed for easy installation with standard tools, reducing assembly time and costs.
  • Improved Aesthetics: The clean, recessed head provides a professional appearance, enhancing the overall look of the assembly.
  • Versatile Application: Suitable for a wide range of applications, offering a flexible fastening solution.

Technical Specifications: While specific dimensions can vary, SHCS13 usually refers to the screw size, and -5,00 is likely the length in mm. Refer to Altech Corporation's datasheet for precise measurements, material composition, and torque specifications.

You May Also Be Interested in

Others
Lowest to $0.0520
Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $10.5937
Others
Lowest to $29.3578
Others
Lowest to $0.4805
Others
FLATPACK RELAY
Lowest to $14.8066
Others
Lowest to $0.1640
Others
Lowest to $0.0099

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess