EN
  • EN
  • DE

SPVR110100

Part No SPVR110100
Manufacturer ALPS Electric
Catalog Misc Products
Description Low-profile Lever Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ALPS ELECTRIC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838630-SPVR110100
Ultra Librarian 3D Model Ultra Librarian SPVR110100 CAD Model

Description

The SPVR110100, manufactured by ALPS Electric, is likely a rotary encoder. Rotary encoders are electromechanical devices that convert mechanical rotation into an electrical signal. This signal can be used to track the angular position or rotational speed of a shaft. They are used in a wide variety of applications where precise rotational control or feedback is required. ALPS Electric is a well-known manufacturer of high-quality electronic components, including rotary encoders.

Applications

  • Automotive navigation systems
  • Audio equipment (e.g., volume controls, tuning knobs)
  • Industrial control panels
  • Medical equipment
  • Gaming controllers

Features

  • Rotary Input: Allows for continuous or stepped rotational input.
  • Digital Output: Provides a digital signal representing the rotational position.
  • Incremental Encoding: Typically uses incremental encoding, where pulses are generated for each step of rotation.
  • Detent Option: May include detents (clicks) for tactile feedback.
  • Compact Size: Designed to be compact for integration into various devices.
  • Long Life: Designed for a high number of rotational cycles.

Benefits

  • Precise Control: Allows for precise control of rotational parameters.
  • Reliable Operation: Provides consistent and reliable rotational feedback.
  • User-Friendly Interface: Offers an intuitive and user-friendly interface for rotational input.
  • Wide Range of Applications: Suitable for a wide variety of applications requiring rotational control.
  • Durable Construction: Built to withstand a high number of rotational cycles.

The SPVR110100 is likely to be a high-quality rotary encoder designed for demanding applications. Its digital output allows for easy integration with microcontrollers and other digital circuits. The presence of detents would provide tactile feedback, enhancing the user experience. Given ALPS Electric's reputation, the SPVR110100 is expected to meet industry standards for performance and reliability. The specific electrical and mechanical characteristics of the encoder, such as the number of pulses per revolution and the torque required for rotation, would be detailed in the product datasheet.

You May Also Be Interested in

FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2370 $50.9550
515+ $0.1945 $100.1675
800+ $0.1884 $150.7200
1,100+ $0.1823 $200.5300
1,420+ $0.1763 $250.3460
1,900+ $0.1580 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,500 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess