The RK09L1240/100KB/DL is a rotary potentiometer manufactured by ALPS Electric. It's a compact, panel-mount potentiometer designed for adjusting resistance in electronic circuits, commonly used for volume control, brightness adjustment, and other variable resistance applications. The '100KB' designation indicates a 100kΩ resistance value with a 'B' taper (linear taper is often designated 'B', while audio taper is 'A'). The 'DL' likely refers to a dual-gang potentiometer, meaning two potentiometers are mechanically linked and controlled by a single shaft.
Applications
- Audio volume control
- Brightness adjustment in displays
- Gain control in amplifiers
- Position sensing
- Industrial control panels
Features
- Compact size
- Panel mount design
- Through-hole termination
- Dual-gang construction
- Carbon resistive element
Benefits
- Precise resistance adjustment
- Easy integration into existing circuits
- Durable construction for long life
- Simultaneous adjustment of two channels (dual-gang)
- Cost-effective solution for variable resistance requirements
Additional Details
The RK09L1240/100KB/DL potentiometer typically features a rotational life of several thousand cycles. The 'RK09' designation likely refers to the physical size and mounting style of the potentiometer. The shaft length can vary, but it's typically around 15-20mm. The operating temperature range is generally from -10°C to +70°C. It's crucial to avoid exceeding the specified power rating of the potentiometer, which is typically in the range of 0.05W to 0.1W. The dual-gang configuration allows for synchronized adjustment of two separate circuits, making it ideal for stereo audio applications. Consult the manufacturer's datasheet for comprehensive specifications and mechanical drawings. The datasheet provides essential information for effectively integrating the RK09L1240/100KB/DL into various electronic circuits. Proper soldering techniques are important to ensure reliable electrical connections. Avoid applying excessive force to the shaft, as this could damage the potentiometer. Regularly cleaning the potentiometer can help maintain its performance over time.