EN
  • EN
  • DE

RH03ADCJ4X

Part No RH03ADCJ4X
Manufacturer ALPS Electric
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ALPS ELECTRIC
Win Source Part Number 294442-RH03ADCJ4X
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH03ADCJ4X CAD Model

Description

The RH03ADCJ4X is a rotary encoder manufactured by ALPS Electric. Rotary encoders are electromechanical devices that convert rotational mechanical motion into digital signals. These signals can then be used to determine the position, speed, and direction of rotation, making them essential components in a wide array of applications.

Applications

  • Automotive control panels: For controlling audio volume, navigation systems, and climate control.
  • Industrial machinery: Used in robotics, CNC machines, and other automated equipment for precise positioning and control.
  • Consumer electronics: Integrated into devices like audio receivers, mixing consoles, and multimedia players for user interface control.
  • Medical equipment: Employed in devices such as diagnostic equipment and surgical tools for accurate adjustments.
  • Testing and measurement instruments: Utilized in oscilloscopes, signal generators, and spectrum analyzers for parameter adjustments.

Features

  • Rotary Input: Provides a rotary input mechanism for user interaction or automated control.
  • Digital Output: Outputs digital signals representing the amount and direction of rotation.
  • Compact Size: Designed to fit in space-constrained applications.
  • High Reliability: Built to withstand frequent use and harsh environments.
  • Incremental Encoding: Uses incremental encoding to provide relative position information.

Benefits

  • Precise Control: Allows for precise and accurate control of various parameters.
  • User-Friendly Interface: Provides a tactile and intuitive way for users to interact with devices.
  • Durable and Long-Lasting: Ensures reliable performance over a long lifespan.
  • Versatile Applications: Can be used in a wide range of applications across different industries.
  • Easy Integration: Simple to integrate into existing systems due to its digital output and standardized interface.

Further details, such as specific electrical characteristics (voltage, current), mechanical characteristics (torque, rotational life), and output resolution (pulses per revolution), would require access to the specific datasheet for the RH03ADCJ4X. These parameters determine the encoder's suitability for particular applications. Understanding the detent mechanism, if any, and the rotational torque is also crucial for product integration and user experience.

You May Also Be Interested in

Intel
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Atheros
Lowest to $4.4213
Qualcomm
Lowest to $19.0076
Broadcom Limited
Need more? Email Us
Qualcomm
Lowest to $8.1818
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
955+ $0.0524 $50.0420
2,330+ $0.0430 $100.1900
3,600+ $0.0417 $150.1200
4,965+ $0.0403 $200.0895
6,415+ $0.0390 $250.1850
8,600+ $0.0349 $300.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
MOQ: 955 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess