EN
  • EN
  • DE

AS1117-2.85

Part No AS1117-2.85
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1132329-AS1117-2.85
Categories Custom Parts
Manufacturer Alpha & Omega Semiconductor Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AS1117-2.85 CAD Model

Description

The AS1117-2.85 is a low-dropout (LDO) linear regulator from Alpha & Omega Semiconductor. It is designed to provide a stable and accurate 2.85V output voltage from a higher input voltage, even when the input voltage is close to the output voltage. This makes it suitable for applications where voltage regulation is needed with minimal voltage drop.

Applications:

  • Post Regulation for Switching Power Supplies: Used to reduce ripple and noise.
  • Battery Powered Systems: Provides stable voltage for battery-operated devices.
  • Linear Regulator for Microcontrollers: Powers microcontrollers and other digital circuits requiring a precise voltage.
  • Power Management in Portable Devices: Regulates voltage for various components in portable electronic devices.
  • Consumer Electronics: Used in a wide range of consumer electronics products for voltage regulation.

Features:

  • Low Dropout Voltage: Ensures regulation with minimal difference between input and output voltage.
  • 2.85V Fixed Output: Provides a stable and accurate 2.85V output voltage.
  • Over Current Protection: Protects the regulator from damage due to excessive current.
  • Thermal Shutdown Protection: Protects the regulator from overheating.
  • High Accuracy: Provides precise voltage regulation.

Benefits:

  • Improved System Performance: Stable voltage regulation enhances the performance and reliability of connected devices.
  • Extended Battery Life: Efficient regulation minimizes power loss, extending battery life in portable applications.
  • Protection Against Damage: Overcurrent and thermal shutdown features protect the regulator and connected devices from damage.
  • Simplified Design: Fixed output voltage simplifies the design process.
  • Reliable Operation: Designed for stable and reliable operation in various environmental conditions.

Additional Details:

The AS1117 series are three-terminal low dropout positive regulators with 1A output current capability. These regulators are specifically designed to provide well regulated supplies for low voltage IC applications such as high-speed bus termination and low current 3.3V logic supply. The AS1117 series are also well suited for other applications such as battery charger. The AS1117 features include a guaranteed maximum dropout voltage of 1.3V at full rated output current, decreasing at lower currents. On-chip trimming adjusts the reference/output voltage to within ±2% accuracy. The AS1117 devices are available in 1.8V, 2.5V, 2.85V, 3.3V, and 5.0V fixed voltage versions and an adjustable version. The AS1117 series are available in the industry standard SOT-223 package.

You May Also Be Interested in

Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Amd
Need more? Email Us
Amd
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Fuji Electric
Need more? Email Us
TE Connectivity
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Anachip Corp
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess