The AOZ8839DI-03 is a Transient Voltage Suppressor (TVS) diode array from Alpha & Omega Semiconductor. It is designed to provide robust electrostatic discharge (ESD) protection for sensitive electronic components. This device offers a low clamping voltage and fast response time, making it suitable for safeguarding high-speed data lines and power lines from transient voltage events. The AOZ8839DI-03 is commonly employed to enhance the reliability and lifespan of electronic devices by protecting them against ESD strikes and other voltage surges.
Applications:
- USB Interfaces
- HDMI Ports
- Ethernet Ports
- Display Ports
- Data Line Protection
- Power Line Protection
Features:
- Low Clamping Voltage: Limits the maximum voltage seen by protected components during transient events.
- Fast Response Time: Quickly clamps transient voltages, ensuring immediate protection.
- Low Capacitance: Minimizes signal degradation in high-speed data lines.
- ESD Protection: Provides robust protection against electrostatic discharge.
- Small Package: Allows for integration in compact electronic designs.
- RoHS Compliant: Complies with environmental standards, restricting hazardous substances.
Benefits:
- Increased System Reliability: Protects sensitive components from ESD and voltage surges.
- Reduced Downtime: Minimizes the risk of equipment failure caused by transient voltage events.
- Extended Product Lifespan: Enhances the operational life of electronic devices.
- Maintained Signal Integrity: Low capacitance ensures minimal signal distortion in high-speed data applications.
- Simplified Design: Facilitates easy integration into circuit designs.
Additional Details:
The AOZ8839DI-03 typically comes in a small surface-mount package, such as a DFN (Dual Flat No-Lead) package. Key parameters include breakdown voltage, clamping voltage, and peak pulse current, which must be carefully selected based on the specific application requirements. Operating within the specified temperature range is essential for maintaining reliable performance. This TVS diode array provides an effective and cost-efficient solution for protecting sensitive electronic circuits against transient voltage events. Proper placement of the device close to input/output connectors or vulnerable components is crucial for optimal protection. Additionally, good PCB layout practices, including minimizing trace inductance, can further enhance the effectiveness of the ESD protection.