The AOZ8141B is a transient voltage suppressor (TVS) diode array designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. Manufactured by Alpha & Omega Semiconductor, this device offers a robust solution for safeguarding electronic systems against voltage overstress.
Applications:
- USB Ports
- HDMI Ports
- Ethernet Ports
- Power Supply Protection
- Data Lines
Features:
- Low Clamping Voltage
- Low Capacitance
- Fast Response Time
- IEC 61000-4-2 (ESD) Compliance
- Small Footprint
Benefits:
- Enhanced Protection: Effectively protects electronic devices from damage due to ESD and surge events.
- Improved System Reliability: Reduces the risk of component failure and system downtime.
- Signal Integrity: Low capacitance ensures minimal signal distortion, preserving signal quality in high-speed data transmission.
- Compact Design: The small footprint allows for easy integration into space-constrained applications.
- Compliance: Meets industry standards for ESD protection.
Technical Specifications:
The AOZ8141B features a low clamping voltage to quickly suppress transient voltages. Its low capacitance is crucial for maintaining signal integrity in high-speed data lines. The device is designed to meet IEC 61000-4-2 standards for ESD protection, ensuring compliance with industry requirements. Specific details about clamping voltage, capacitance, and surge current capability are available in the manufacturer's datasheet.
This TVS diode array is commonly used in consumer electronics, telecommunications equipment, and industrial control systems. Its ability to provide robust protection against voltage transients makes it an essential component for ensuring the reliability and longevity of electronic devices.