EN
  • EN
  • DE

AO6603

Part No AO6603
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Hard To Find
Description Complementary Enhancement Mode Field Effect Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alpha & Omega Semiconductor Inc.
Win Source Part Number 1144839-AO6603
Manufacturer Homepage www.aosmd.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AO6603 CAD Model

Description

The AO6603 is a P-Channel enhancement mode MOSFET from Alpha & Omega Semiconductor, designed for efficient power management in a variety of applications. It combines low on-resistance (RDS(ON)) with fast switching capabilities. The AO6603 is commonly used in applications such as load switching, power management in portable devices, and DC-DC converters.

Applications

  • Load Switching: Provides efficient and reliable control of power to various loads.
  • Power Management in Portable Devices: Optimizes power consumption in battery-powered devices such as smartphones and tablets.
  • DC-DC Converters: Used in voltage regulation and power conversion circuits.
  • Battery Management Systems: Controls battery charging and discharging.
  • Power Adapters: Regulates and switches power in AC/DC power adapters.

Features

  • Low RDS(ON): Minimizes conduction losses and enhances efficiency.
  • Low Gate Charge: Enables fast switching speeds.
  • Logic Level Gate Drive: Allows direct drive from logic circuits, simplifying design.
  • Avalanche Rated: Provides robustness against voltage transients.
  • SO-8 Package: Compact surface-mount package for efficient board space utilization.

Benefits

  • Increased Power Efficiency: Lower RDS(ON) reduces power dissipation, leading to higher efficiency in power conversion circuits.
  • Extended Battery Life: Reduced power losses translate to longer battery life in portable devices.
  • Simplified Design: Logic level gate drive simplifies the interface with control circuits.
  • Improved Reliability: Avalanche rating enhances the device's ability to withstand voltage spikes, improving overall system reliability.
  • Compact Product Design: Allows for smaller and more compact product designs due to the SO-8 package.

Technical Specifications

The AO6603 typically features a drain-source voltage (VDS) of -30V, a continuous drain current (ID) of -6.8A, and a maximum RDS(ON) of 45 mΩ at VGS = -10V. It is available in a SO-8 package. The gate threshold voltage is typically between -1V and -3V. The device is designed for surface mount assembly.

You May Also Be Interested in

Molex, LLC
FPC Connector
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess