Product Overview
The AS7C34098A-10TIN is a high-speed asynchronous SRAM designed for a variety of applications requiring fast data access. With a power-efficient design, this component offers reliable performance in both industrial and commercial environments.
Features and Benefits
- High Density: Offers 128K x 8-bit memory configuration.
- Fast Access Time: Provides access time of 10ns, ensuring quick data retrieval.
- Low Power Consumption: Supports a low power standby mode, reducing energy usage.
- Operating Temperature: Suitable for industrial temperature ranges from -40°C to +85°C.
Applications
- Embedded Systems
- Networking Equipment
- Industrial Automation
- Instrumentation
Additional Details
The AS7C34098A-10TIN ensures data reliability with its advanced architecture, making it ideal for high-performance computing tasks where access speed is critical.