EN
  • EN
  • DE

UDQ2916LB-V

Part No UDQ2916LB-V
Manufacturer Allegro MicroSystems, LLC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1016300-UDQ2916LB-V
Categories OEM Parts(T-Z)
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UDQ2916LB-V CAD Model

Description

The UDQ2916LB-V is a gate driver IC manufactured by Allegro MicroSystems, designed for driving MOSFETs or IGBTs in various power electronic applications. This device offers a robust and efficient solution for controlling power switches, ensuring optimal performance and reliability in demanding environments. It is typically employed in applications requiring high-side and low-side driving capabilities, along with integrated protection features.

Applications

  • Brushless DC (BLDC) motor control
  • Synchronous rectification
  • DC-DC converters
  • Uninterruptible Power Supplies (UPS)
  • Power inverters
  • Automotive applications (e.g., electronic power steering, electric vehicle drives)

Features

  • High-side and low-side gate driver
  • Integrated bootstrap diode
  • Under-voltage lockout (UVLO) protection
  • Shoot-through protection
  • Enable/disable input
  • Overcurrent protection
  • Short circuit protection
  • Adjustable dead time
  • CMOS compatible inputs

Benefits

  • Improved system efficiency due to optimized gate drive
  • Enhanced system reliability with integrated protection features
  • Reduced component count and board space
  • Simplified design with integrated bootstrap diode
  • Lower EMI emissions due to controlled switching
  • Increased power density
  • Enhanced safety

Additional Details

The UDQ2916LB-V typically operates over a wide supply voltage range, making it suitable for diverse applications. It is usually available in surface-mount packages to facilitate automated assembly and minimize board space. The device's switching characteristics are carefully designed to minimize power losses and ensure efficient operation of the driven power switches. Detailed specifications include maximum supply voltage, gate drive current, propagation delay, and operating temperature range. This part is commonly used with MOSFETs or IGBTs to create high-performance power electronic systems.

Furthermore, the integrated protection features such as UVLO, overcurrent, and short-circuit protection contribute to a more robust and reliable system. These features safeguard the power switches and the driver IC itself from potentially damaging conditions. The adjustable dead time allows for fine-tuning of the switching behavior, optimizing efficiency and minimizing distortion. The CMOS-compatible inputs facilitate easy interfacing with digital control circuits.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $16.5541
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Shindengen
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess