EN
  • EN
  • DE

UCN4401A

Part No UCN4401A
Manufacturer Allegro MicroSystems, LLC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 386651-UCN4401A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCN4401A CAD Model

Description

The UCN4401A is a quad high-current Darlington switch array designed for interfacing low-level logic signals to high-current or high-voltage loads. Manufactured by Allegro MicroSystems, this device is particularly useful in applications where multiple inductive loads need to be driven from a microcontroller or other logic device. The UCN4401A incorporates four independent Darlington transistors, each capable of sinking significant current and handling relatively high voltages.

Applications:

  • Driving relays
  • Driving solenoids
  • Driving stepper motors (with appropriate external circuitry)
  • Driving incandescent displays
  • Driving small DC motors
  • Logic Buffers

Features:

  • Quad Darlington switch array
  • High output current capability (up to 500 mA per channel)
  • High output voltage capability (up to 50 V)
  • TTL/DTL/CMOS compatible inputs
  • Internal suppression diodes for inductive loads
  • Low saturation voltage

Benefits:

  • Simplified interface between low-level logic and high-power loads
  • Protection against voltage transients from inductive loads
  • Reduces the number of discrete components required in a design
  • Increased system reliability due to integrated protection features
  • Cost-effective solution for driving multiple high-power loads

Additional Details:

The UCN4401A includes internal suppression diodes across each Darlington transistor, which protect the device from voltage spikes generated when switching inductive loads. This eliminates the need for external flyback diodes, simplifying the design and reducing component count. The inputs are compatible with standard TTL, DTL, and CMOS logic levels, allowing for easy integration into a wide range of digital systems. The device is typically available in a DIP package, making it easy to prototype and assemble.

Each Darlington pair in the UCN4401A is designed to provide significant current amplification, allowing it to drive loads that would otherwise require much larger and more complex driver circuits. The high voltage and current capabilities make it suitable for a variety of industrial and consumer applications. The low saturation voltage minimizes power dissipation, improving overall system efficiency. Proper heat sinking may be required if all channels are driven at maximum current simultaneously.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
Via
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4155 $62.0775
12+ $10.1871 $122.2452
18+ $9.8688 $177.6384
25+ $9.5504 $238.7600
32+ $9.2321 $295.4272
42+ $8.2770 $347.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess