EN
  • EN
  • DE
  • IT

R7808TEE-7956TR

Part No R7808TEE-7956TR
Manufacturer Allegro MicroSystems, LLC
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 289904-R7808TEE-7956TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R7808TEE-7956TR CAD Model

Description

The Allegro R7808TEE-7956TR is a robust and highly accurate linear Hall-effect sensor IC designed for demanding automotive and industrial applications. This sensor provides a voltage output that is proportional to the applied magnetic field, enabling precise and reliable measurement in a variety of sensing applications. It integrates advanced features for enhanced performance and protection, ensuring consistent and accurate readings even in harsh operating environments. The R7808TEE-7956TR is optimized for applications requiring high accuracy, stability, and reliability.

Applications:

  • Automotive Position Sensing: Used for detecting the position of actuators, pedals, and valves in automotive systems.
  • Current Sensing: Employed in current sensors to measure the current flowing through a conductor.
  • Linear Position Sensing: Integrated into linear position sensors for precise measurement of linear displacement.
  • Motor Control: Utilized in motor control systems for accurate feedback of motor position and speed.
  • Proximity Detection: Used in proximity detectors for detecting the presence or absence of an object.

Features:

  • Linear Output: Provides a linear voltage output proportional to the applied magnetic field.
  • High Accuracy: Offers high accuracy and linearity for precise magnetic field measurement.
  • Temperature Compensation: Includes temperature compensation circuitry to maintain accuracy over a wide temperature range.
  • Reverse Battery Protection: Protects the sensor from damage due to reverse battery connection.
  • Short-Circuit Protection: Provides short-circuit protection to prevent damage from output shorts.
  • Over-Voltage Protection: Protects the sensor from over-voltage conditions.
  • High Bandwidth: Offers high bandwidth for fast response to changes in the magnetic field.

Benefits:

  • Precise Measurement: High accuracy and linearity ensure precise and reliable magnetic field measurement.
  • Stable Performance: Temperature compensation maintains stable performance over a wide temperature range, ensuring consistent readings.
  • Robust Protection: Reverse battery protection, short-circuit protection, and over-voltage protection enhance the sensor's reliability and durability.
  • Fast Response: High bandwidth enables fast response to changes in the magnetic field, making it suitable for dynamic applications.
  • Easy Integration: Simple voltage output interface allows for easy integration into existing systems.
  • Automotive Grade: Designed and qualified for automotive applications, ensuring high reliability and performance in demanding environments.

Additional Details:

The R7808TEE-7956TR operates over a wide temperature range and is available in a small surface-mount package. It is designed to provide a stable and accurate magnetic field measurement solution for a variety of applications. The sensor's integrated protection features ensure robust operation in harsh environments. The device is typically factory programmed during manufacturing to optimize performance. The programming provides for sensitivity and offset adjustments that compensate for variations due to part tolerances, effects of temperature, and mechanical stress.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $3.2146
Qualcomm
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.6037 $64.8666
44+ $2.9569 $130.1036
68+ $2.8645 $194.7860
94+ $2.7721 $260.5774
121+ $2.6797 $324.2437
162+ $2.4025 $389.2050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess