EN
  • EN
  • DE

A8932CLWATR

Part No A8932CLWATR
Manufacturer Allegro MicroSystems, LLC
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 983755-A8932CLWATR
Categories OEM Parts(A-B)
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A8932CLWATR CAD Model

Description

The A8932CLWATR is a gate driver IC from Allegro MicroSystems, designed for driving N-channel MOSFETs in various automotive and industrial applications. It integrates features that enhance system efficiency, robustness, and safety. This device is specifically engineered to control high-side or low-side MOSFETs, providing a reliable and efficient interface between a microcontroller and power MOSFETs.

Applications:

  • Automotive motor control (e.g., pumps, fans, actuators)
  • Industrial motor control
  • Power supplies
  • DC-DC converters
  • Solid-state relays

Features:

  • Integrated charge pump for high-side drive
  • Bootstrap diode integrated
  • Undervoltage lockout (UVLO) protection
  • Overcurrent protection (OCP)
  • Short-circuit protection (SCP)
  • Gate drive voltage regulation
  • Enable/Disable function
  • Diagnostic output

Benefits:

  • Improved system efficiency due to optimized gate drive
  • Enhanced system reliability through integrated protection features (UVLO, OCP, SCP)
  • Reduced external component count, simplifying design and lowering BOM cost
  • Precise control of MOSFET switching, minimizing EMI and power dissipation
  • Robust performance in harsh automotive and industrial environments

Additional Details:

The A8932CLWATR operates over a wide supply voltage range, typically from 7 V to 50 V, making it suitable for various battery-powered and line-powered applications. The integrated charge pump ensures sufficient gate voltage even at low supply voltages. The device's protection features safeguard the MOSFET and the driver itself from damage due to overcurrent, short circuits, and undervoltage conditions. The diagnostic output provides a means for system monitoring and fault detection. The A8932CLWATR is available in a thermally enhanced package, enabling efficient heat dissipation and reliable operation at high ambient temperatures. The enable/disable function allows for external control of the gate driver's operation, facilitating system-level power management and safety functions. Its PWM capability allows precise control and regulation.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Hewlett Packard
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,210 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess