The A3967SLBT is a complete microstepping motor driver with built-in translator for easy operation. Designed by Allegro MicroSystems, it's used to control bipolar stepper motors.
Applications:
- Printers
- Scanners
- Textile machinery
- Robotics
- Automated teller machines (ATMs)
- Office automation equipment
Features:
- Microstepping control: Capable of full, half, quarter, and eighth-step modes
- Built-in translator: Simple step and direction control
- Fixed off-time current regulator
- Overcurrent protection
- Thermal shutdown circuitry
- Crossover-current protection
- Small surface-mount package (e.g., SOIC)
Benefits:
- Reduced motor noise and vibration due to microstepping
- Simplified system design with built-in translator
- Precise motor control for accurate positioning
- Protection against damage from overcurrent and overheating
- Increased reliability and longevity
Additional Details:
The A3967SLBT uses a PWM (Pulse Width Modulation) current control to regulate the motor windings' current. The internal translator simplifies the interface by converting step and direction inputs into the required drive signals for the motor. The fixed off-time current regulator allows for a consistent current decay rate, optimizing motor performance.
Key specifications often include:
- Supply Voltage (VBB): Typically 8 V to 35 V
- Logic Supply Voltage (VDD): Typically 3 V to 5.5 V
- Output Current (Iout): Up to 750 mA
- Operating Temperature Range: Typically -20°C to 85°C
The device includes internal clamp diodes to protect against inductive kickback from the motor windings.