EN
  • EN
  • DE

A3245ELHLT-T

Part No A3245ELHLT-T
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Switches (Solid State)
Description Chopper-Stabilized Omnipolar Hall-Effect Switches
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Allegro MicroSystems, LLC
Packaging Reel - TR
Part Status Obsolete(EOL)
Function Omnipolar Switch
Technology Hall Effect
Polarization Either
Sensing Range ±5.5mT Trip, ±0.5mT Release
Test Condition -40°C ~ 85°C
Operating Supply Voltage 3.6 V ~ 24 V
Maximum Supply Current 3.5mA
Current - Output (Maximum) 60mA
Output Type Open Drain
Operating Temperature Range -40°C ~ 85°C (TA)
Package SOT-23W
Manufacturer Package SOT-23W
Win Source Part Number 1134577-A3245ELHLT-T
Manufacturer Homepage www.allegromicro.com
Family Name A3245
Introduction Date March 24, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A3245ELHLT-T CAD Model

Description

The A3245ELHLT-T is a latching Hall-effect switch manufactured by Allegro MicroSystems. This sensor is designed for applications that require detecting the presence and polarity of a magnetic field and maintaining the output state until the opposite polarity is detected. It is often used in brushless DC (BLDC) motor commutation, rotary position sensing, and other applications where a persistent indication of magnetic field polarity is needed.

Applications

  • Brushless DC (BLDC) motor commutation
  • Rotary position sensing
  • Solid-state switches
  • Speed and direction sensing
  • Magnetically activated latches

Features

  • Latching Operation: Output state is latched and changes only when the opposite magnetic field polarity is detected.
  • High Sensitivity: Detects relatively weak magnetic fields.
  • Low Voltage Operation: Suitable for battery-powered and low-voltage applications.
  • Open-Collector Output: Provides flexibility in interfacing with various logic circuits.
  • Small SOT23W Package: Compact size for space-constrained applications.
  • Robust Design: Provides reliable performance in demanding environments.

Benefits

  • Reliable Position and Direction Sensing: Maintains a stable output state even with fluctuations in the magnetic field.
  • Reduced Power Consumption: Minimizes power usage in battery-powered systems.
  • Easy Integration: Simple to use and incorporate into existing designs.
  • Versatile Application: Can be used in a wide range of magnetic sensing applications.
  • Cost-Effective Solution: Offers a balance of performance and affordability.

The A3245ELHLT-T operates by sensing the magnetic field perpendicular to the surface of the IC. When a magnetic field of sufficient strength and a specific polarity (e.g., North) is applied, the output switches to a low state and remains latched. The output will only switch to a high state when a magnetic field of the opposite polarity (e.g., South) is applied. This latching behavior ensures a stable and reliable indication of magnetic field polarity.

Specifications:

  • Supply Voltage: (Check Datasheet, typically 3 V to 24 V)
  • Operating Temperature Range: (Check Datasheet, typically -40°C to +85°C)
  • Output Type: Open Collector
  • Magnetic Sensitivity: (Check Datasheet for operate point, Bop, and release point, Brp, in Gauss)
  • Package Type: SOT23W

You May Also Be Interested in

Diodes Incorporated
MAGNETIC SWITCH SENS LATCH TO94
Lowest to $0.4183
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.2707
Melexis Technologies NV
MAGNETIC SWITCH LATCH TO92UA
Lowest to $0.7154
Micronas GmbH
MAGNETIC SWITCH SOT89B
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223
Allegro MicroSystems, LLC
SELF-CALIBRATING TPOSE CAM SPEED / Digital Switch
Lowest to $11.5769
Texas Instruments
Digital Switch Omnipolar Switch Push-Pull Hall Effect SOT-23-3
Lowest to $0.1451

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8357 $50.1420
150+ $0.6858 $102.8700
230+ $0.6643 $152.7890
315+ $0.6429 $202.5135
405+ $0.6215 $251.7075
540+ $0.5572 $300.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 870 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess