EN
  • EN
  • DE

A1330LLETR-P-T

Part No A1330LLETR-P-T
Manufacturer Allegro MicroSystems, LLC
Catalog Position Sensors - Angle, Linear Position Measuring
Description PROGRAMMABLE ANGLE SENSOR IC WIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196937-A1330LLETR-P-T
Manufacturer Allegro MicroSystems
Category Sensors, Transducers -Position Sensors -Angle, Linear Position Measuring
Package Tape & Reel (TR)
Product Status Active
For Measuring Angle
Technology Hall Effect
Output PWM
Mounting Type Surface Mount
Operating Temperature -40°C ~ 150°C (TA)
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Ultra Librarian 3D Model Ultra Librarian A1330LLETR-P-T CAD Model

Description

The Allegro MicroSystems angle position sensor is a hall effect-based sensor used for measuring angles.

  • Mounting: Surface Mount
  • Operating Temperature: -40°C to 150°C
  • Output: Pulse Width Modulated (PWM)
  • Application: Automotive
  • Package: 8-TSSOP
  • Width: 0.173 inches (4.40mm)
  • Status: Active

You May Also Be Interested in

Melexis Technologies NV
SENSOR ROTARY 360DEG SMD
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR ANGLE 360DEG SOLDER TAB / Hall Effect Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $2.9962
Infineon Technologies
Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Need more? Email Us
Honeywell
SPEED AND POSITION
Need more? Email Us
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD
Need more? Email Us
Allegro MicroSystems, LLC
Resistive Sensor Rotary Position External Magnet, Not Included Solder Pad
Need more? Email Us
TE Connectivity
RESOLVER HOLLOW SHAFT
Need more? Email Us
Honeywell
POTENTIOMETER
Need more? Email Us
Honeywell
SENSOR ANGLE 180DEG 8MM SMD
Lowest to $3.0879

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess