EN
  • EN
  • DE

AK8858VQ

Part No AK8858VQ
Manufacturer AKM Semiconductor Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC VIDEO DECODER 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer AKM Semiconductor Inc.
Packaging Tray
Status Active
Type Video Decoder
Applications NTSC, PAL
Analog Supply Voltage 1.7 V to 2 V
Digital Supply Voltage 1.7 V to 2 V
Mounting SMD (SMT)
Case / Package 80-LQFP (12x12)
Win Source Part Number 199006-AK8858VQ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AK8858VQ CAD Model

Description

AK8858VQ Advanced Video Processor

Designed for high-definition video processing, the AK8858VQ provides a wide range of video input options and exceptional processing power.

  • Applications:
    • Home Theater Systems
    • High-End Video Editing Tools
    • Professional Broadcasting Equipment
  • Features and Benefits:
    • Supports resolutions up to 1080p for crystal-clear video output.
    • Built-in noise reduction and image enhancement algorithms.
    • Multiple input/output interfaces for versatile connectivity.
    • Robust integration support with other audio-visual equipment.
  • Additional Details:

    The AK8858VQ is built with cutting-edge technology to handle high-definition content effortlessly. Its comprehensive feature set makes it ideal for use in demanding video processing environments.

You May Also Be Interested in

NXP / Nexperia
IC DIGITAL/CD DAC DECODER 80LQFP
Lowest to $3.9108
Asahi Kasei Microsystems
Need more? Email Us
STMicroelectronics
IC SIGNAL PROC RDS/RDBS 16TSSOP
Need more? Email Us
Rohm Semiconductor
Color TV signal encoder
Lowest to $1.1769
STMicroelectronics
IC DECODER AUDIO 2.5 64TQFP
Need more? Email Us
NXP / Nexperia
MPEG-2 video and MPEG-audio/AC-3 audio encoder with multiplexer
Lowest to $157.8948
NXP / Nexperia
Digital video encoder
Lowest to $4.7066
Rohm Semiconductor
Video Encoders built-in Image Correction
Lowest to $17.8886
Holtek
IC DECODR PGMABL 12 ADDR 6 DATA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.8489 $71.6978
4+ $29.4144 $117.6576
7+ $28.4950 $199.4650
9+ $27.5756 $248.1804
11+ $26.6574 $293.2314
15+ $23.8993 $358.4895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess