EN
  • EN
  • DE

AMFC22-1NZ-360

Part No AMFC22-1NZ-360
Manufacturer AIMTEC
Catalog Common Mode Chokes
Description COMMON MODE CHOKE 1A  /  2.2 mH 2 Line Common Mode Choke Through Hole 1A DCR 90mOhm (Typ)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Common Mode Chokes
Mfr aimtec
Series AMFC-NZ
Package Box
Filter Type Power Line
Number of Lines 2
Inductance @ Frequency 2.2 mH @ 1 kHz
Current Rating (Max) 1A
DC Resistance (DCR) (Max) 90mOhm (Typ)
Voltage Rating - DC 2000V (2kV)
Temperature Range - Operating -25°C ~ 105°C
Mounting Type Through Hole
Dimension 0.669" L x 0.378" W (17.00mm x 9.60mm)
Height (Max) 0.709" (18.00mm)
Package / Case Vertical, 4 PC Pin
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH info available upon request
HTSUS 8504.40.9580
Other Names 2721-AMFC22-1NZ-360
Win Source Part Number 1162185-AMFC22-1NZ-360
Ultra Librarian 3D Model Ultra Librarian AMFC22-1NZ-360 CAD Model

Description

The AMFC22-1NZ-360 is a common mode choke filter manufactured by Aimtec.

  • Mounting Type: Through-hole
  • Package: Vertical, 4 PC pin
  • Filter Type: Power line
  • Voltage Rating (DC): 2000V (2kV)
  • Voltage Rating (AC): No rating
  • Height: 0.709" (18.00mm)
  • Dimensions: 0.669" L x 0.378" W (17.00mm x 9.60mm)
  • Inductance @ Frequency: 2.2 mH @ 1 kHz
  • DC Resistance (DCR): 90mOhm (Typ)
  • Temperature Range: -25°C ~ 105°C
  • RoHS Compliance: RoHS non-compliant

You May Also Be Interested in

Murata Electronics North America
CMC 22UH 250MA 2LN SMD AEC-Q200 / 22 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 250mA DCR 500mOhm
Lowest to $0.8731
TDK Corporation
Need more? Email Us
Panasonic
CMC 100MA 2LN 35 OHM SMD
Lowest to $0.1688
Murata Electronics North America
CMC 100MA 2LN 90 OHM SMD
Lowest to $0.0480
Walsin Technology Corporation
CMC 300MA 2LN 90 OHM SMD / 2 Line Common Mode Choke Surface Mount 90 Ohms @ 100 MHz 300mA DCR 1Ohm
Need more? Email Us
Wurth Electronics Inc
COMMON MODE SMD LINE FILTER WE-SLM | CMC 470UH 400MA 2LN 2.2 KOHM SMD
Lowest to $2.4984
Murata Electronics North America
Need more? Email Us
Bourns Inc.
CMC 11UH 500MA 2LN SMD
Lowest to $1.0956
Murata Electronics North America
CMC 1.4A 2LN 600 OHM SMD
Lowest to $1.3391

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess