EN
  • EN
  • DE

MGA-82563-BLK

Part No MGA-82563-BLK
Manufacturer Agilent(Hewlett-Packard)
Catalog RF Amplifiers
Description 0.1-6 GHz 3V, 17 dBm Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Agilent(Hewlett-Packard)
Win Source Part Number 1221877-MGA-82563-BLK
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MGA-82563-BLK CAD Model

Description

The MGA-82563-BLK is a low noise amplifier (LNA) designed by Agilent (now Broadcom). It's optimized for high gain, low noise figure, and excellent linearity, making it suitable for a wide range of wireless communication applications.

Applications:

  • Wireless Infrastructure: Used in base stations and repeaters for cellular networks (e.g., LTE, 5G).
  • Satellite Communication: Employed in satellite receivers and transmitters for low-noise amplification.
  • GPS Receivers: Amplifies weak GPS signals for accurate positioning.
  • Wi-Fi Devices: Improves the sensitivity of Wi-Fi routers and access points.
  • Cable TV (CATV) Systems: Enhances signal quality in CATV amplifiers.

Features:

  • Low Noise Figure: Achieves a very low noise figure to minimize signal degradation.
  • High Gain: Provides high gain for amplifying weak signals.
  • Excellent Linearity: Maintains good linearity to minimize distortion.
  • Wideband Operation: Operates over a wide frequency range.
  • Small Size: Available in a compact surface-mount package.
  • Internally Matched: Internally matched to 50 ohms for easy integration.

Benefits:

  • Improved Receiver Sensitivity: Low noise figure improves receiver sensitivity, allowing for better signal reception.
  • Extended Communication Range: High gain increases the communication range.
  • Reduced Distortion: Excellent linearity minimizes distortion, improving signal quality.
  • Simplified Design: Internal matching simplifies the design process.
  • Compact Footprint: Small size allows for integration into space-constrained applications.

Additional Details:

The MGA-82563-BLK requires a stable DC bias voltage for operation. Proper grounding and decoupling are essential for optimal performance. The amplifier is typically used in conjunction with filters and other components to optimize performance for a specific application. Datasheets provide detailed information on gain, noise figure, linearity, and other operating parameters. ESD precautions should be taken when handling the device.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5558 $51.1160
42+ $2.3941 $100.5522
65+ $2.3132 $150.3580
93+ $2.1515 $200.0895
121+ $2.0706 $250.5426
151+ $1.9897 $300.4447
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,690 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess