The HSMS-2823-TR1 is a surface mount Schottky diode manufactured by Avago Technologies (formerly Hewlett-Packard/Agilent). It is designed for a wide range of applications, including mixing, detecting, and high-speed switching. This diode features low forward voltage and fast switching speeds, making it suitable for RF and microwave applications.
Applications:
- RF Mixing
- RF Detection
- High-Speed Switching
- Sampling Circuits
Features:
- Schottky Diode: Provides fast switching speeds.
- Low Forward Voltage: Reduces power consumption and improves efficiency.
- Surface Mount Package: Enables automated assembly and compact designs.
- Low Capacitance: Minimizes loading effects in high-frequency circuits.
Benefits:
- Improved System Performance: Fast switching speeds enhance system performance in high-frequency applications.
- Reduced Power Consumption: Low forward voltage reduces power dissipation.
- Simplified Integration: Surface mount package allows for easy integration.
- Enhanced Signal Sensitivity: Low capacitance improves signal sensitivity in detection circuits.
Additional Details:
The HSMS-2823-TR1 comes in a small surface-mount package, such as SOT-23. Important specifications include the forward voltage (VF), reverse voltage (VR), and junction capacitance (CJ). The forward voltage is the voltage required for the diode to conduct, while the reverse voltage is the maximum voltage the diode can withstand in the reverse direction. The junction capacitance affects the diode's performance at high frequencies. Detailed specifications, including voltage and current ratings, capacitance values, and thermal characteristics, are available in the Avago Technologies datasheet.