EN
  • EN
  • DE

HCPL7721V

Part No HCPL7721V
Manufacturer Agilent(Hewlett-Packard)
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1061974-HCPL7721V
Categories OEM Parts(F-I)
Manufacturer Agilent(Hewlett-Packard)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HCPL7721V CAD Model

Description

The HCPL-7721V is a high-linearity analog optocoupler from Broadcom (formerly Agilent Technologies) designed for accurate isolation of analog signals. It provides excellent linearity, gain stability, and low distortion, making it ideal for applications requiring precise signal isolation in industrial and medical equipment.

Applications

  • Voltage Sensing: Used in isolated voltage measurement circuits.
  • Current Sensing: Employed in isolated current sensing applications for motor control and power supplies.
  • Isolated Amplifiers: Provides galvanic isolation for amplifier circuits in sensitive applications.
  • Medical Equipment: Used in medical devices requiring patient isolation.
  • Industrial Control: Integrated into industrial control systems for isolating analog control signals.

Features

  • High Linearity: Offers excellent linearity for accurate signal transfer.
  • High Isolation Voltage: Provides a high isolation voltage to protect sensitive circuitry.
  • Low Distortion: Minimizes signal distortion for accurate signal representation.
  • Stable Gain: Features stable gain characteristics over temperature and time.
  • Wide Bandwidth: Supports a wide bandwidth for versatile signal transmission.
  • Safety Approval: Certified by regulatory agencies for safety standards.

Benefits

  • Accurate Signal Isolation: High linearity ensures accurate signal transfer across the isolation barrier.
  • Enhanced System Safety: High isolation voltage protects against high-voltage transients.
  • Minimal Signal Degradation: Low distortion maintains signal integrity for precise measurements.
  • Reliable Performance: Stable gain ensures consistent performance over a wide range of operating conditions.
  • Versatile Application: Wide bandwidth allows for use in various analog signal isolation applications.
  • Compliance with Safety Standards: Safety certifications ensure adherence to regulatory requirements.

Additional Details

The HCPL-7721V typically comes in an 8-pin DIP or SOIC package. It requires a dual power supply, typically +/- 5V to +/- 15V. Detailed electrical characteristics, including linearity specifications and gain stability, are available in the Broadcom datasheet for this part. This device is widely used in applications where accurate and reliable isolation of analog signals is critical, such as in high-precision instrumentation and control systems.

You May Also Be Interested in

SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess