EN
  • EN
  • DE

T-7230A-ML-TR

Part No T-7230A-ML-TR
Manufacturer Agere Systems
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Agere Systems
Win Source Part Number 352743-T-7230A-ML-TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T-7230A-ML-TR CAD Model

Description

The Agere Systems T-7230A-ML-TR is a network processor designed for high-performance networking applications. It is engineered to provide efficient packet processing and traffic management capabilities, making it suitable for a wide array of network devices and systems.

Applications

  • Wireless Infrastructure: Utilized in wireless base stations and access points for efficient data transmission.
  • Network Routers: Employed in enterprise and carrier-grade routers to manage network traffic and ensure optimal performance.
  • Security Appliances: Integrated into firewalls, intrusion detection systems, and VPN gateways for enhanced network security.
  • Storage Networking: Implemented in storage area networks (SANs) to facilitate high-speed data transfer and storage management.
  • VoIP Systems: Used in voice over IP (VoIP) gateways and systems to ensure high-quality voice communication over IP networks.

Features

  • High-Speed Packet Processing: Provides rapid and efficient processing of network packets.
  • Integrated Traffic Management: Offers advanced traffic shaping and prioritization capabilities.
  • Multiple Interface Support: Supports a variety of network interfaces, including Ethernet, SONET, and more.
  • Hardware Acceleration: Includes dedicated hardware acceleration for key networking functions.
  • Power Efficiency: Designed for low power consumption, making it suitable for energy-efficient network devices.

Benefits

  • Improved Network Performance: Enhances overall network speed and efficiency.
  • Reduced Latency: Minimizes delays in data processing and transmission.
  • Enhanced Security: Provides robust security features to protect network data.
  • Scalability: Supports network expansion and increased capacity to meet growing demands.
  • Cost-Effective Solution: Offers a cost-efficient solution for high-performance networking needs.

Additional Details

The T-7230A-ML-TR features a flexible architecture that allows for customization and optimization based on specific application requirements. It also includes support for advanced quality of service (QoS) features, ensuring that critical network traffic is prioritized. The processor is designed to operate reliably under demanding network conditions and offers a long operational lifespan.

For specific technical specifications, including clock speed, memory capacity, and interface details, refer to the official documentation provided by Agere Systems. This documentation contains comprehensive information on the processor's capabilities and configuration options, enabling developers to fully leverage its potential.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Fuji Electric
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
PAL/NTSC VIDEO AND CHROMA SYNC PROCESSING SYSTEM FOR PIP/POP/PAP
Lowest to $5.0427
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.9390

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1524 $63.4572
7+ $17.3559 $121.4913
11+ $16.8135 $184.9485
15+ $16.2711 $244.0665
19+ $15.7287 $298.8453
25+ $14.1016 $352.5400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess