EN
  • EN
  • DE

MCI1206J122KT-T

Part No MCI1206J122KT-T
Manufacturer AEM Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AEM Inc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830543-MCI1206J122KT-T
Ultra Librarian 3D Model Ultra Librarian MCI1206J122KT-T CAD Model

Description

The AEM Inc. MCI1206J122KT-T is a multilayer ceramic inductor designed for a wide range of high-frequency applications. As part of AEM's MCI series, this inductor offers a compact size and excellent performance characteristics. Its robust construction ensures reliability and stability in demanding electronic circuits.

Applications

  • RF circuits
  • Wireless communication devices
  • Mobile phones
  • Bluetooth devices
  • GPS modules
  • High-frequency filters
  • Matching networks

Features

  • Multilayer ceramic construction
  • Compact 1206 package size (3.2mm x 1.6mm)
  • High self-resonant frequency
  • Excellent Q factor
  • Surface mount technology (SMT)
  • Operating temperature range: -55°C to +125°C
  • Inductance value: 1.2uH
  • Tolerance: ±10%

Benefits

  • Miniaturization: The small 1206 package allows for compact circuit designs, saving valuable board space.
  • High Performance: High Q factor and self-resonant frequency ensure optimal performance in high-frequency applications.
  • Reliability: The ceramic construction provides excellent stability and reliability in harsh environments.
  • Easy Assembly: SMT design enables automated assembly, reducing manufacturing costs.
  • Versatility: Suitable for a wide range of applications, including RF, wireless, and mobile devices.

The MCI1206J122KT-T inductor's technical specifications include an inductance value of 1.2uH with a tolerance of ±10%. It features a high self-resonant frequency, essential for effective operation in high-frequency circuits. Constructed with multiple layers of ceramic material, the inductor offers excellent electrical characteristics and mechanical strength. Its surface mount technology (SMT) design facilitates easy integration into automated assembly processes. The operating temperature range spans from -55°C to +125°C, ensuring stable performance under various environmental conditions. Due to its compact size and high-performance capabilities, it is a preferred choice for designers aiming to minimize board space without compromising signal integrity.

You May Also Be Interested in

Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess