EN
  • EN
  • DE

F1206FA5000V032TM

Part No F1206FA5000V032TM
Manufacturer AEM Inc
Catalog Fuseholders
Description SolidMatrix 1206 Fast Acting Surface Mount Fuse, 5A w/ Marking
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1058214-F1206FA5000V032TM
Categories Fuseholders
Manufacturer AEM Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F1206FA5000V032TM CAD Model

Description

The F1206FA5000V032TM is a fast-acting fuse manufactured by AEM Inc, designed to provide quick overcurrent protection for sensitive electronic circuits. This fuse is part of AEM's FA series, known for its fast response time and reliable performance. It is a surface mount device (SMD) with a standard 1206 footprint, making it suitable for a wide range of applications. It protects against short circuit and overload.

Applications:

  • Power Supplies: Safeguards sensitive components in power supplies from overcurrent conditions.
  • Industrial Controls: Protects control circuits from damage due to electrical surges.
  • Medical Devices: Ensures the reliable operation of critical medical equipment.
  • Automotive Electronics: Protects automotive systems from electrical surges.
  • Consumer Electronics: Used in various consumer electronic devices for circuit protection.

Features:

  • Fast Acting: Provides rapid overcurrent protection.
  • Surface Mount Device (SMD): Suitable for automated assembly processes.
  • Standard 1206 Package: Compatible with standard PCB manufacturing processes.
  • High Voltage Rating: 5000V voltage rating suitable for high voltage applications.
  • RoHS Compliant: Environmentally friendly, lead-free construction.

Benefits:

  • Enhanced Circuit Protection: Protects downstream components from damage due to overcurrent conditions.
  • Increased System Reliability: Prevents system failures caused by electrical surges.
  • Reduced Downtime: Minimizes equipment downtime by quickly clearing faults.
  • Cost-Effective: Provides reliable protection at a competitive price.

Additional Details:

The F1206FA5000V032TM fuse has a current rating that is not provided in the product identifier and would need to be found in the datasheet. Its standard size and high voltage rating make it suitable for a variety of applications. The fuse is constructed using high-quality materials to ensure reliable performance and long life. It meets industry standards for safety and performance.

AEM Inc.'s FA series fuses are designed to provide superior circuit protection compared to standard fuses. The fast-acting characteristic ensures that the fuse will quickly interrupt the circuit in the event of an overcurrent condition, preventing damage to sensitive components.

You May Also Be Interested in

Eaton Bussmann
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
Schurter Inc.
FUSEHOLDER FPG1 5X20 IP 40
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE BLOCK CART 600V 30A CHASSIS
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 600V 30A PNL MNT
Lowest to $41.7269
Littelfuse Inc.
FUSE HLDR CART 600V 30A DIN RAIL
Need more? Email Us
Eaton Bussmann
FUSE BLOCK CART 600V CHASS MNT
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER 58V 60A IN LINE
Need more? Email Us
Littelfuse Inc.
FUSE BLOCK CART 600V 20A CHASSIS
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2038 $50.9500
600+ $0.1672 $100.3200
930+ $0.1620 $150.6600
1,280+ $0.1568 $200.7040
1,655+ $0.1515 $250.7325
2,210+ $0.1359 $300.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess