EN
  • EN
  • DE

F0603HI3000V032TM

Part No F0603HI3000V032TM
Manufacturer AEM Inc
Catalog Fuseholders
Description SolidMatrix 0603 High Inrush Current Surface Mount Fuse, 3.0A w/ Marking
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 974189-F0603HI3000V032TM
Categories Fuseholders
Manufacturer AEM Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F0603HI3000V032TM CAD Model

Description

The F0603HI3000V032TM is a high inrush current fuse manufactured by AEM Inc. This fuse is designed to provide robust circuit protection in applications where high surge currents are common. The F0603 package is a compact surface mount size, making it suitable for densely populated circuit boards. The HI series of fuses is known for its ability to withstand high inrush currents without nuisance tripping, ensuring reliable operation of the protected circuit.

Applications:

  • LED Lighting: Protection of LED drivers from high inrush currents during startup.
  • Power Supplies: Safeguarding sensitive components in power supplies from overcurrent events.
  • Industrial Controls: Protecting control circuits from damage due to electrical surges.
  • Medical Devices: Ensuring the reliable operation of critical medical equipment.
  • Automotive Electronics: Protection of automotive electronic systems from voltage spikes and surges.

Features:

  • High Inrush Current Withstand: Specifically designed to handle high inrush currents without tripping.
  • Surface Mount Device (SMD): Facilitates automated assembly and reduces manufacturing costs.
  • Compact 0603 Package: Ideal for space-constrained applications.
  • High Voltage Rating: 3000V voltage rating for high-voltage circuit protection.
  • Fast Acting: Provides rapid overcurrent protection.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits:

  • Enhanced Circuit Protection: Prevents damage to downstream components from overcurrent conditions.
  • Improved System Reliability: Reduces the risk of system failures due to electrical surges.
  • Reduced Downtime: Minimizes equipment downtime by quickly clearing faults.
  • Space Savings: Enables higher density designs due to its compact size.
  • Cost-Effective Protection: Provides reliable protection at a competitive price.

Additional Details:

The F0603HI3000V032TM fuse has a current rating that needs to be determined from the specific datasheet, as it is not explicitly provided in the part number. Its high voltage rating and compact size make it well-suited for a variety of applications where space is at a premium and high voltage protection is essential. The fuse is constructed using high-quality materials to ensure consistent performance and longevity. It adheres to industry standards for safety and performance.

The HI series fuses from AEM Inc. offer enhanced circuit protection compared to standard fuses. Their ability to withstand high inrush currents prevents unnecessary tripping during startup or transient events, which is particularly beneficial in applications with frequent power cycling or large capacitive loads. This contributes to the overall robustness and reliability of the protected system.

You May Also Be Interested in

Littelfuse Inc.
FUSE BLOK CART 600V 20A DIN RAIL
Need more? Email Us
Littelfuse Inc.
FUSE BLOCK CART 600V 20A CHASSIS
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 600V 30A PNL MNT
Lowest to $41.7269
Littelfuse Inc.
FUSE HLDR BLADE 32V 30A IN LINE
Need more? Email Us
Eaton Bussmann
FUSE BLOCK CART 600V CHASS MNT
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CART 600V 60A DIN RAIL
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 600V 30A DIN RAIL
Need more? Email Us
Eaton Bussmann
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER BLADE 80V CHASS MNT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,725+ $0.0335 $57.7875
4,170+ $0.0277 $115.5090
6,525+ $0.0266 $173.5650
9,095+ $0.0254 $231.0130
11,905+ $0.0243 $289.2915
15,790+ $0.0219 $345.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,387 pieces
MOQ: 1725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess