EN
  • EN
  • DE

F0603HI1500V032TM

Part No F0603HI1500V032TM
Manufacturer AEM Inc
Catalog Fuseholders
Description SolidMatrix 0603 High Inrush Current Surface Mount Fuse, 1.5A w/ Marking
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 967988-F0603HI1500V032TM
Categories Fuseholders
Manufacturer AEM Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F0603HI1500V032TM CAD Model

Description

The F0603HI1500V032TM is a high inrush tolerant fuse from AEM Inc., designed to provide robust circuit protection against transient overcurrent events. This fuse is part of AEM's HI series, which is specifically engineered to withstand high inrush currents without nuisance tripping, ensuring reliable operation in demanding applications.

Applications:

  • Power supplies: Protection against inrush currents during startup.
  • LED lighting: Protecting LED drivers from voltage spikes and surges.
  • Industrial equipment: Safeguarding sensitive electronic components from overcurrent conditions.
  • Battery management systems (BMS): Protecting battery circuits from fault currents.
  • DC-DC converters: Ensuring stable operation and protection against overloads.

Features:

  • High inrush current withstand capability: Prevents nuisance tripping during startup.
  • Compact 0603 package size: Saves valuable board space.
  • High interrupting rating: Provides reliable protection against high fault currents.
  • RoHS compliant: Environmentally friendly and compliant with industry standards.
  • Operating Temperature Range: -55°C to +125°C

Benefits:

  • Improved system reliability: Reduces downtime and maintenance costs due to fewer false trips.
  • Space savings: Smaller footprint allows for more compact designs.
  • Enhanced safety: Protects equipment and personnel from electrical hazards.
  • Simplified design: Easier integration into existing circuits.
  • Longer lifespan: High-quality materials and construction ensure extended product life.

The F0603HI1500V032TM fuse has a voltage rating of 1500V and a current rating specified for optimal performance within its design parameters. The 0603 package refers to the physical dimensions of the fuse, making it suitable for automated assembly processes. It is designed to open quickly and safely under fault conditions, preventing damage to upstream components and minimizing the risk of fire or electrical shock. This fuse provides an ideal solution for protecting sensitive electronic circuits in a wide range of industrial and consumer applications where high inrush currents are a concern.

You May Also Be Interested in

Littelfuse Inc.
FUSE HOLDER 58V 60A IN LINE
Need more? Email Us
Schurter Inc.
FUSEHOLDER FPG1 5X20 IP 40
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CART 600V 30A DIN RAIL
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER CART 32V 6A IN LINE
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 250V 10A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER CART 32V 9A IN LINE
Need more? Email Us
Schurter Inc.
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
Eaton Bussmann
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CART 600V 30A DIN RAIL
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess