EN
  • EN
  • DE

F0603FA0500V063TM

Part No F0603FA0500V063TM
Manufacturer AEM Inc
Catalog Fuseholders
Description SolidMatrix 0603 Fast Acting Surface Mount Fuse, 0.5A w/ Marking
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1058170-F0603FA0500V063TM
Categories Fuseholders
Manufacturer AEM Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F0603FA0500V063TM CAD Model

Description

The F0603FA0500V063TM is a fast-acting fuse from AEM Inc., designed to provide quick and reliable circuit protection against overcurrent events. This fuse is part of AEM's FA series, which is known for its small size and rapid response to fault currents.

Applications:

  • Portable electronic devices: Smartphones, tablets, and other mobile devices.
  • Wearable technology: Smartwatches, fitness trackers, and other wearable devices.
  • Solid-state drives (SSDs): Protecting sensitive SSD components from overcurrent.
  • LED lighting: Protecting LED drivers from voltage spikes and surges.
  • Power supplies: Providing fast-acting protection in power distribution systems.

Features:

  • Fast-acting: Quickly interrupts the circuit in response to overcurrent.
  • Compact 0603 package size: Saves valuable board space in small form factor applications.
  • High interrupting rating: Provides reliable protection against high fault currents.
  • RoHS compliant: Environmentally friendly and compliant with industry standards.
  • Surface Mount Device (SMD): Suitable for automated assembly processes.

Benefits:

  • Enhanced protection: Prevents damage to sensitive electronic components.
  • Space savings: Smaller footprint allows for more compact designs.
  • Improved system reliability: Reduces downtime and maintenance costs.
  • Simplified design: Easier integration into existing circuits.
  • Cost-effective solution: Provides reliable protection at an affordable price.

The F0603FA0500V063TM fuse has a voltage rating of 500V and a current rating specified for optimal performance within its design parameters. The 0603 package refers to the physical dimensions of the fuse, making it suitable for automated assembly processes. It is designed to open quickly and safely under fault conditions, preventing damage to upstream components and minimizing the risk of fire or electrical shock. This fuse provides an ideal solution for protecting sensitive electronic circuits in a wide range of applications where rapid response to overcurrent events is critical.

You May Also Be Interested in

Eaton Bussmann
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CART 600V 30A DIN RAIL
Need more? Email Us
Littelfuse Inc.
FUSE HLDR BLADE 32V 30A IN LINE
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CART 600V 20A DIN RAIL
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER BLADE 80A IN LINE
Need more? Email Us
Schurter Inc.
FUSEHOLDER FPG1 5X20 IP 40
Need more? Email Us
Littelfuse Inc.
FUSE BLOCK CART 600V 30A CHASSIS
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER CART 32V 9A IN LINE
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER CART 32V 6A IN LINE
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
620+ $0.0810 $50.2200
1,505+ $0.0665 $100.0825
2,330+ $0.0644 $150.0520
3,210+ $0.0624 $200.3040
4,150+ $0.0603 $250.2450
5,560+ $0.0540 $300.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,780 pieces
MOQ: 620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess