EN
  • EN
  • DE

AP25N10GJ

Part No AP25N10GJ
Manufacturer Advanced Power Electronics Corp.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Power Electronics Corp.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817321-AP25N10GJ
Ultra Librarian 3D Model Ultra Librarian AP25N10GJ CAD Model

Description

The AP25N10GJ is an N-channel enhancement mode MOSFET manufactured by Advanced Power Electronics Corp. (APEC). It's designed for high-efficiency power switching applications, leveraging a low on-resistance to minimize conduction losses. The AP25N10GJ is suitable for use in synchronous rectification, DC-DC converters, and power management circuits where efficiency and thermal performance are critical.

Applications

  • Synchronous Rectification: Used as a synchronous rectifier in power supplies to improve efficiency.
  • DC-DC Converters: Employed as a switching element in DC-DC converters.
  • Power Management Circuits: Integrated into power management circuits for efficient power switching.
  • Uninterruptible Power Supplies (UPS): Found in UPS systems for reliable power conversion.
  • Motor Control: Used in motor control applications requiring efficient power handling.

Features

  • N-Channel MOSFET: Simplifies low-side switching topologies.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • High Drain Current (ID): Capable of handling significant current in power applications.
  • Fast Switching Speed: Contributes to high-efficiency operation by reducing switching losses.
  • Avalanche Rated: Offers robust performance under avalanche conditions.
  • Lead-Free and RoHS Compliant: Meets environmental regulations.

Benefits

  • High Efficiency: Low on-resistance results in minimized power dissipation.
  • Robustness: Avalanche rating enhances reliability.
  • Environmentally Friendly: Lead-free and RoHS compliant.
  • Improved Thermal Performance: Designed for effective heat dissipation.
  • Simplified Design: Enhances design flexibility for power applications.

Additional Details

The AP25N10GJ is characterized by its drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), pulsed drain current (IDM), and gate threshold voltage (VGS(th)). These parameters are critical for proper circuit design and ensuring the MOSFET operates within its safe operating area. It is available in a surface-mount package. Proper thermal management is important for maximizing the device's performance and lifespan. The AP25N10GJ is a reliable and efficient N-channel MOSFET suitable for a range of power switching applications where efficiency and thermal performance are key considerations.

You May Also Be Interested in

Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
ABB Embedded Power
SCD41 ABB Installation Products ABB COMP STIRRUP W/CONTAX 3/0-3/0 ASCR datasheet, inventory, & pricing.
Lowest to $29.1045
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess