EN
  • EN
  • DE

AP2305BGN-HF

Part No AP2305BGN-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description Simple Drive Requirement, Small Package Outline
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145527-AP2305BGN-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP2305BGN-HF CAD Model

Description

The AP2305BGN-HF is an N-Channel enhancement mode power MOSFET from Advanced Power Electronics Corp. It is designed for high-efficiency synchronous rectification in SMPS, DC-DC converters, and other power management applications. The device features a low on-resistance, fast switching speed, and is Halogen-Free.

Applications:

  • Synchronous Rectification in SMPS
  • DC-DC Converters
  • Load Switch
  • PWM Applications
  • Power Management

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses.
  • Fast Switching Speed: Reduces switching losses.
  • Logic Level Gate Drive: Enables easy interfacing with microcontrollers.
  • Halogen-Free: Environmentally friendly.
  • Surface Mount Package: Suitable for automated assembly.

Benefits:

  • Improved Efficiency: Minimizes power dissipation, leading to cooler operation and longer battery life.
  • Simplified Design: Requires fewer external components.
  • Enhanced Reliability: Provides stable performance in demanding applications.
  • Reduced Board Space: Small footprint for compact designs.
  • Environmentally Friendly: Meets environmental regulations.

Additional Details:

The AP2305BGN-HF features a drain-source voltage (VDS) of 30V and a continuous drain current (ID) of 4.0A. The gate threshold voltage (VGS(th)) is typically around 2.0V, making it suitable for logic-level gate drive. It is available in a SOP-8 package. The operating junction temperature range is -55°C to +150°C. The low RDS(on) specification ensures minimal power dissipation during conduction, contributing to overall system efficiency. It is particularly suited for high-frequency and high-efficiency power conversion systems.

You May Also Be Interested in

Vishay
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
ON Semiconductor
Lowest to $7.9822
STMicroelectronics
Need more? Email Us
Mini-Circuits
Need more? Email Us
Vishay
Need more? Email Us
STMicroelectronics
Lowest to $1.4553
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0681 $57.8850
2,085+ $0.0554 $115.5090
3,195+ $0.0543 $173.4885
4,445+ $0.0520 $231.1400
5,685+ $0.0508 $288.7980
7,695+ $0.0450 $346.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,535 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess