EN
  • EN
  • DE

AP09N20BGH

Part No AP09N20BGH
Manufacturer Advanced Power Electronics Corp.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Power Electronics Corp.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817264-AP09N20BGH
Ultra Librarian 3D Model Ultra Librarian AP09N20BGH CAD Model

Description

The AP09N20BGH is a N-Channel enhancement mode power MOSFET manufactured by Advanced Power Electronics Corp. It is designed for high-efficiency switching applications. This MOSFET is characterized by its low on-resistance and fast switching speed.

Applications

  • Synchronous Rectification: Used in synchronous rectification circuits to improve efficiency in power supplies.
  • DC-DC Converters: Employed in various DC-DC converter topologies, such as buck, boost, and buck-boost converters.
  • Motor Control: Used in motor control circuits for driving small to medium-sized motors.
  • Power Inverters: Applied in power inverters to convert DC power to AC power.
  • LED Lighting: Used in LED driver circuits for controlling LED current.

Features

  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation.
  • Fast Switching Speed: Enables high-frequency operation.
  • High Avalanche Energy: Provides robustness against transient voltage spikes.
  • Lead-Free and RoHS Compliant: Complies with environmental regulations.
  • Halogen-Free: Meets environmental standards for halogen content.

Benefits

  • Improved Efficiency: Reduces power consumption and extends battery life in portable devices.
  • Reduced Heat Dissipation: Allows for smaller heat sinks or fanless operation.
  • Enhanced System Reliability: Provides protection against voltage transients and overloads.
  • Environmentally Friendly: Complies with environmental regulations.

Additional Details

The AP09N20BGH has a voltage rating of 200V and a continuous drain current rating depending on the specific case temperature. The datasheet from Advanced Power Electronics Corp. provides detailed specifications, including gate charge, input capacitance, and thermal resistance. Careful attention must be paid to thermal management to ensure that the MOSFET operates within its safe operating area. The gate-source voltage (VGS) should also be carefully controlled to avoid exceeding the maximum rating and potentially damaging the device. Proper layout techniques, such as minimizing parasitic inductance, are crucial for achieving optimal switching performance.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess