EN
  • EN
  • DE
Part No 1157
Catalog Lamps - Incandescents, Neons
Description S-8 DC INDEX LAMP
Sample
Rohs State Need to verify
Need Help

Products specifications Report Issue?

Type Incandescent
Color Clear
Voltage Rating 12.8V
Lens Style Round
Lens Size S-8
Lead Style DC Indexing Bayonet
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1566482-1157
Ultra Librarian 3D Model Ultra Librarian 1157 CAD Model

Description

N

You May Also Be Interested in

308
Advanced Micro Lites
S-8 DC BAYONET
Need more? Email Us
CEC Industries
Box of 10 S8 DC BAY 6.5V 2.75A 2
Need more? Email Us
99
CEC Industries
Box of 10 G-6 D.C. BA15d 13V .62
Need more? Email Us
379
CEC Industries
Box of 10 T1 3/4 MID GRV 6.3V .2
Need more? Email Us
CEC Industries
Box of 10 S8 SC BAY 12.5V 3.0A 5
Need more? Email Us
Advanced Micro Lites
T-2 SLIDE BASED
Need more? Email Us
TE Connectivity
LAMP INCANDESCENT MINI 28V
Need more? Email Us
385
Visual Communications Company - VCC
LAMP INCAND RT-1.75 MIDG FLA 28V
Need more? Email Us
CEC Industries
Box of 10 T3 1/4 M BAY 36V .1A 2
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess