EN
  • EN
  • DE

OS2376WAL4DGI

Part No OS2376WAL4DGI
Manufacturer Advanced Micro Devices
Catalog Embedded - Microprocessors
Description Opteron Quad-Core 2376 2.3GHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952532-OS2376WAL4DGI
Series *
Ultra Librarian 3D Model Ultra Librarian OS2376WAL4DGI CAD Model

Description

The AMD Opteron OS2376WAL4DGI is a quad-core server processor designed for servers and workstations requiring substantial processing power. It is part of the Opteron 2300 series (Barcelona core) and is designed to operate in dual-processor (2P) configurations, providing a scalable solution for demanding enterprise applications. It is built on a 65nm process technology and utilizes a Socket F (1207) infrastructure.

Applications

  • Virtualization: Supports a high density of virtual machines, making it suitable for server consolidation.
  • Database Servers: Handles large database workloads efficiently, improving query performance.
  • Web Servers: Powers high-traffic websites and web applications.
  • Application Servers: Runs enterprise applications with high performance and reliability.
  • High-Performance Computing (HPC): Suitable for compute-intensive tasks in scientific and engineering applications.

Features

  • Quad-Core Architecture: Provides four processing cores for parallel execution of tasks.
  • Socket F (1207) Compatibility: Designed for use with Socket F motherboards.
  • Integrated Memory Controller: Reduces memory latency and improves overall system performance.
  • HyperTransport Technology: Offers high-speed interconnects between the processor and other system components.
  • AMD-V Virtualization Technology: Enhances virtualization performance and security.

Benefits

  • Increased Throughput: Quad-core architecture enables higher throughput for multi-threaded applications.
  • Improved Responsiveness: Enhances system responsiveness under heavy workloads.
  • Enhanced Scalability: Allows for easy scaling of processing power by adding more processors.
  • Reduced Power Consumption: Optimized power management features contribute to lower energy costs.
  • Improved Virtualization Performance: AMD-V technology enhances the performance and security of virtual machines.

Technical Specifications

The OS2376WAL4DGI operates at a clock speed of 2.3 GHz. It features 512KB of L2 cache per core and 2MB of shared L3 cache. It supports DDR2 memory and has a TDP (Thermal Design Power) rating of approximately 95W. The HyperTransport link operates at 1 GHz. It is designed for 2P server configurations.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
IBM
Need more? Email Us
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess