EN
  • EN
  • DE

DS42514

Part No DS42514
Manufacturer Advanced Micro Devices
Catalog END - OF - LIFE
Description Stacked Multi-Chip Package (MCP) Flash Memory and SRAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1169391-DS42514
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS42514 CAD Model

Description

TE Connectivity AMP Connectors' 5557969-1 is an RJ45 modular jack with a single port and eight positions/contacts.

  • Mounting Style: Through-Hole
  • Features: Board Lock and Panel Stops
  • Shielding: EMI Finger
  • Dielectric Material: Polyester
  • Package: Tray
  • Manufacturer Pack Quantity: 128
  • MSL Level: 1 (unlimited)
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

General Semiconductor
SURFACE MOUNT GLASS PASSIVATED JUNCTION RECTIFIER
Lowest to $0.0993
Diodes Incorporated
3.0A HIGH VOLTAGE SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1251
Rohm Semiconductor
1.2V Drive Nch+Pch MOSFET
Lowest to $0.0580
NXP / Nexperia
Voltage regulator diodes
Need more? Email Us
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0681
Eutech Microelectronics
150mA Low-Noise LDO in SOT23-5
Lowest to $0.1640
DinTek Semiconductor Co,.Ltd
N- and P-Channel 30 V (D-S) MOSFET Halogen-free
Need more? Email Us
Chicago Miniature Lamp,inc
S-8 Single Contact Bayonet Base
Need more? Email Us
Dallas Semiconductor
SCSI Terminator
Lowest to $2.1853

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess