EN
  • EN
  • DE

AM29LV001BT-70JC

Part No AM29LV001BT-70JC
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 1 Megabit (128 K x 8-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1143866-AM29LV001BT-70JC
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29LV001BT-70JC CAD Model

Description

The AM29LV001BT-70JC is a 1 Mbit, 3.0 Volt-only Flash memory device from Advanced Micro Devices (AMD). Organized as 128K x 8, this device offers a combination of high performance, low power consumption, and robust data retention, making it suitable for a variety of embedded systems applications. The 'BT' designation indicates a Top Boot configuration, and the 'LV' signifies low voltage operation.

Applications

  • Embedded systems requiring non-volatile memory
  • Microcontroller and microprocessor code storage
  • Data logging and storage applications
  • Portable electronic devices
  • Industrial control systems

Features

  • High Performance: Provides fast access times for quick data retrieval and program execution.
  • Low Power Consumption: Minimizes overall system power requirements, crucial for portable devices.
  • Single Voltage Operation: Operates at 3.0 Volts for simplified system design.
  • Sector Erase Architecture: Enables efficient memory management by allowing selective data updates.
  • Automatic Sleep Mode: Reduces power consumption during idle periods.
  • Erase Suspend/Resume: Allows interrupting the erase operation for read or program operations.
  • Hardware Reset Pin: Offers a reliable method for resetting the device.
  • Top Boot Configuration: Designed for booting from the top of the memory array.

Benefits

  • Improved System Performance: Fast access times contribute to system responsiveness.
  • Extended Battery Life: Low power consumption is essential for portable devices.
  • Simplified System Design: Single voltage operation simplifies power management circuitry.
  • Efficient Memory Management: Sector erase architecture allows targeted data updates, minimizing erase cycles.
  • Enhanced Data Security: Robust data retention ensures data integrity over long periods.

Additional Details

The AM29LV001BT-70JC features a byte-wide interface and is available in different packages. The 70 in the part number signifies an access time of 70ns. The device is manufactured using advanced Flash memory technology, offering high reliability and endurance. It is particularly well-suited for embedded systems applications requiring reliable non-volatile memory storage, lower voltage operation, and a top boot configuration.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess