EN
  • EN
  • DE

ANX7418BN-AD-R

Part No ANX7418BN-AD-R
Manufacturer Advanced Analog Technology
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Analog Technology
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817166-ANX7418BN-AD-R
Ultra Librarian 3D Model Ultra Librarian ANX7418BN-AD-R CAD Model

Description

The ANX7418BN-AD-R is a DisplayPort Alternate Mode (DP-Alt Mode) and USB Power Delivery (USB PD) retimer designed to enhance signal integrity in high-speed data transmission over USB Type-C. Manufactured by Advanced Analog Technology, this chip is essential for ensuring reliable connectivity in devices requiring robust data transfer capabilities.

Applications

  • Laptops and Notebooks: Enhancing DP-Alt Mode functionality for connecting external displays.
  • Tablets: Supporting high-resolution video output and efficient power delivery.
  • Docking Stations: Providing stable connections for peripherals and displays.
  • Smartphones: Enabling video output to external monitors and fast charging.
  • USB-C Hubs: Boosting signal quality for consistent performance across connected devices.

Features

  • USB Type-C DP-Alt Mode Support: Compliant with the DisplayPort Alternate Mode standard for USB Type-C.
  • USB Power Delivery (USB PD) Support: Facilitates fast charging and power management.
  • Retimer Functionality: Compensates for signal loss and jitter, ensuring high-quality data transmission.
  • High-Speed Data Transfer: Supports data rates up to 10 Gbps (USB 3.1 Gen 2) and DisplayPort HBR2/HBR3.
  • Low Power Consumption: Optimizes power usage for energy-efficient operation.
  • Adaptive Equalization: Mitigates signal degradation over cable lengths.
  • Integrated ESD Protection: Provides protection against electrostatic discharge events.

Benefits

  • Improved Signal Integrity: Retiming capabilities ensure reliable data transmission.
  • Enhanced Compatibility: Supports both DisplayPort Alternate Mode and USB Power Delivery.
  • Fast Charging: USB PD support allows for rapid charging of connected devices.
  • High-Resolution Video Output: Supports high-bandwidth video signals.
  • Reduced System Cost: Integrated features minimize the need for external components.
  • Stable Performance: Adaptive equalization ensures consistent performance.

Additional Details

The ANX7418BN-AD-R operates within standard voltage ranges (e.g., 3.3V for I/O, 1.05V for core). It comes in a compact package, suitable for space-constrained designs. Detailed specifications include data rates, power consumption, and operating temperature ranges. The adaptive equalization techniques effectively recover signal integrity.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,240 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess