EN
  • EN
  • DE

OP496GPZ

Part No OP496GPZ
Manufacturer ADI Electronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083248-OP496GPZ
Categories OEM Parts(O-R)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP496GPZ CAD Model

Description

The OP496GPZ is a quad, low power, single-supply operational amplifier from Analog Devices (ADI). It is designed for a wide range of applications requiring precision, low noise, and low power consumption. This amplifier operates on a single supply voltage, simplifying circuit design and reducing cost.

Applications:

  • Battery-powered instruments
  • Portable medical devices
  • Sensor signal conditioning
  • Data acquisition systems
  • Audio amplification

Features:

  • Low Power Consumption: Optimizes battery life in portable applications.
  • Single-Supply Operation: Operates from a single power supply voltage (3V to 30V or ±1.5V to ±15V).
  • Low Input Bias Current: Minimizes errors in high-impedance circuits.
  • Low Offset Voltage: Ensures accurate signal amplification.
  • Wide Bandwidth: Provides good performance in a variety of applications.
  • Rail-to-Rail Output Swing: Maximizes the dynamic range of the output signal.

Benefits:

  • Extended Battery Life: Low power consumption enables longer operation in battery-powered devices.
  • Simplified Circuit Design: Single-supply operation reduces the number of components and simplifies the design process.
  • High Accuracy: Low input bias current and low offset voltage ensure accurate signal amplification and minimal errors.
  • Versatile Performance: Wide bandwidth and rail-to-rail output swing make it suitable for a wide range of applications.
  • Cost-Effective Solution: The OP496GPZ provides a high level of performance at a competitive price.

Additional Details:

The OP496GPZ features excellent common-mode rejection and power supply rejection, ensuring stable performance in noisy environments. It is available in a variety of packages, including PDIP and SOIC. It is typically used in precision instrumentation, medical equipment, and other applications where low power consumption and high accuracy are critical. The amplifier is stable in unity gain and has a gain-bandwidth product. Detailed specifications, including input voltage range, output current, and temperature range, can be found in the Analog Devices datasheet.

You May Also Be Interested in

KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Yageo
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess