EN
  • EN
  • DE

OP284FPZ

Part No OP284FPZ
Manufacturer ADI Electronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083214-OP284FPZ
Categories OEM Parts(O-R)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP284FPZ CAD Model

Description

The OP284FPZ is a quad, low noise, precision operational amplifier from Analog Devices (ADI). It's designed for applications that demand high accuracy, low noise, and stable performance across a wide range of operating conditions. The quad configuration allows for efficient implementation of multiple amplification stages or filtering circuits in a single package.

Applications

  • Precision instrumentation
  • Medical equipment
  • Data acquisition systems
  • Audio preamplifiers
  • Active filters
  • Strain gauge amplifiers
  • Thermocouple amplifiers

Features

  • Low Noise: Minimizes unwanted signal interference for accurate measurements.
  • Low Offset Voltage: Ensures high DC accuracy with minimal input offset error.
  • High Open-Loop Gain: Provides excellent signal amplification and feedback control.
  • Wide Bandwidth: Supports a broad range of signal frequencies.
  • Quad Amplifier: Four amplifiers in a single package for high-density designs.
  • Low Input Bias Current: Reduces errors due to input bias current effects.
  • Wide Supply Voltage Range: Allows for flexibility in power supply selection.

Benefits

  • Improved Accuracy: The low offset voltage and high open-loop gain contribute to precise signal amplification and measurement.
  • Reduced Noise: The low noise performance ensures clean signal amplification, particularly crucial in sensitive applications.
  • Enhanced Signal Integrity: Wide bandwidth supports a broad range of signals, maintaining integrity across different frequencies.
  • Design Flexibility: Wide supply voltage range allows for versatile integration into various power supply environments.
  • Space Savings: Quad amplifier configuration reduces board space requirements in multi-channel systems.
  • Cost-Effective: Integration of four amplifiers in one package can reduce overall system cost.

The OP284FPZ is typically available in a PDIP (Plastic Dual In-Line Package). It operates on a dual power supply. Key specifications include a low noise voltage and a low input offset voltage. The operating temperature range is typically specified for industrial applications (-40°C to +85°C). The quad configuration makes it suitable for applications requiring multiple amplification stages within a limited space. It is often used in complex signal processing circuits where several operational amplifiers are needed for filtering, amplification, and buffering.

You May Also Be Interested in

Rockwell
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Intel
Need more? Email Us
KOA Speer
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Essentra Components
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess