EN
  • EN
  • DE

ADA45011AKSZR7

Part No ADA45011AKSZR7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043343-ADA45011AKSZR7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADA45011AKSZR7 CAD Model

Description

The ADA4501-1AKSZR7 is a zero-drift operational amplifier (op-amp) from Analog Devices, known for its exceptional precision and stability over time and temperature. It's designed for applications requiring extremely low offset voltage, minimal drift, and high common-mode rejection ratio (CMRR). This op-amp is commonly used in precision instrumentation, sensor interfaces, and high-resolution data acquisition systems.

Applications

  • Precision Instrumentation: Used in precision instrumentation amplifiers for accurate signal conditioning and amplification.
  • Sensor Interfaces: Employed in sensor interfaces for amplifying signals from transducers such as pressure sensors, thermocouples, and strain gauges.
  • Medical Instrumentation: Applied in medical equipment for amplifying and filtering sensitive physiological signals with high accuracy.
  • High-Resolution Data Acquisition Systems: Used in data acquisition systems for buffering and amplifying analog signals before digitization.
  • Weigh Scales: Employed in weigh scales for amplifying the signal from load cells with minimal error.

Features

  • Zero-Drift Architecture: Utilizes a zero-drift architecture to minimize offset voltage and drift over time and temperature.
  • Low Offset Voltage: Offers extremely low input offset voltage for high accuracy in precision circuits.
  • High Common-Mode Rejection Ratio (CMRR): Provides high CMRR for rejecting common-mode noise and interference.
  • Rail-to-Rail Input and Output: Supports rail-to-rail input and output voltage ranges for maximizing signal dynamic range.
  • Wide Operating Voltage Range: Operates over a wide supply voltage range, providing flexibility in power supply design.
  • Low Noise: Exhibits low noise for amplifying weak signals without significant degradation.

Benefits

  • Exceptional Accuracy: Provides highly accurate signal amplification due to its zero-drift architecture and low offset voltage.
  • Stability Over Time and Temperature: Maintains stable performance over a wide range of operating conditions, ensuring reliable measurements.
  • Versatility: Suitable for a wide range of precision applications due to its excellent input characteristics and low noise.
  • Maximized Signal Range: Rail-to-rail input and output capabilities maximize the usable signal range.
  • Reduced System Errors: High CMRR and low offset voltage minimize system errors, leading to more accurate measurements.

Additional Details

The ADA4501-1AKSZR7 is typically used in applications where high accuracy and stability are critical requirements. Its zero-drift architecture continuously corrects for offset voltage and drift, ensuring minimal error over time and temperature. The amplifier is designed to minimize errors due to power supply fluctuations and other environmental factors. It is often used in precision voltage references, current sources, and other high-performance analog circuits. Consult the official datasheet from Analog Devices for specific performance characteristics and application guidelines.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Agilent(Hewlett-Packard)
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess