EN
  • EN
  • DE

AD775JNZ

Part No AD775JNZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043055-AD775JNZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD775JNZ CAD Model

Description

The AD775JNZ is a monolithic instrumentation amplifier designed for high-performance, precision measurement applications. It is manufactured by Analog Devices (ADI) and offers excellent DC performance, low noise, and high common-mode rejection.

Applications:

  • Strain Gauge Amplifiers
  • Thermocouple Amplifiers
  • Pressure Transducer Amplifiers
  • Industrial Process Control
  • Data Acquisition Systems

Features:

  • Low Input Offset Voltage
  • Low Input Bias Current
  • High Common-Mode Rejection Ratio (CMRR)
  • High Open-Loop Gain
  • Low Noise
  • Wide Supply Voltage Range
  • Available in DIP Package

Benefits:

  • Accurate Measurements: Low input offset voltage and bias current minimize errors in measurement applications.
  • Rejection of Common-Mode Noise: High CMRR ensures accurate measurements in noisy environments.
  • High Gain: Provides sufficient gain for amplifying weak signals.
  • Versatile Applications: Suitable for a wide range of instrumentation and measurement applications.
  • Ease of Use: The DIP package simplifies prototyping and breadboarding.

Additional Details:

The AD775JNZ's internal architecture is optimized for precision amplification of differential signals. It features input protection circuitry to prevent damage from overvoltage conditions. The gain can be set using external resistors. This instrumentation amplifier is known for its stability and reliability. The AD775JNZ is a popular choice for demanding measurement applications where accuracy and noise performance are critical. It operates over a wide temperature range and is designed for long-term stability. The DIP package facilitates easy integration into existing systems.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Murata Electronics North America
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us
ADI Electronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess