EN
  • EN
  • DE

AT3216-B5R5HAAT/LF

Part No AT3216-B5R5HAAT/LF
Manufacturer ACX
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ACX
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817943-AT3216-B5R5HAAT/LF
Ultra Librarian 3D Model Ultra Librarian AT3216-B5R5HAAT/LF CAD Model

Description

The AT3216-B5R5HAAT/LF is a surface mount multilayer chip inductor manufactured by ACX. It is designed for high-frequency applications and offers a compact size with excellent electrical characteristics.

Applications:

  • Mobile Phones: Used in RF circuits for impedance matching and filtering.
  • Wireless Communication Devices: Employed in Bluetooth and Wi-Fi modules.
  • GPS Devices: Utilized in RF front-end circuits for signal conditioning.
  • RF Transceivers: Incorporated in transmitter and receiver circuits.
  • High-Frequency Circuits: Suitable for various high-frequency applications requiring small inductors.

Features:

  • Compact Size: 3216 (1206) case size for space-constrained applications.
  • High Q Value: Offers low losses and efficient energy storage.
  • Surface Mount Design: Facilitates easy and reliable PCB assembly.
  • Multilayer Construction: Provides high inductance values in a small form factor.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits:

  • Improved RF Performance: Enables better signal quality and reduced noise in RF circuits.
  • Space Saving: Its small size allows for dense circuit designs.
  • Easy Assembly: Surface mount design simplifies the assembly process and reduces manufacturing costs.
  • Reliable Operation: Provides stable and consistent performance in various environmental conditions.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details:

The AT3216-B5R5HAAT/LF has an inductance value of 5.5nH. The component features a high self-resonant frequency, contributing to its effectiveness in high-frequency circuits. Its tight tolerance ensures consistency in performance across different devices.

Its multilayer construction allows for higher inductance values compared to traditional wire-wound inductors of similar size. The inductor's construction contributes to its robustness and reliability in demanding applications. The surface mount package facilitates automated assembly processes, improving manufacturing efficiency. This part is commonly used in impedance matching networks, RF filtering circuits, and other applications where a small, high-performance inductor is required.

You May Also Be Interested in

Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6255 $59.4225
230+ $0.5133 $118.0590
350+ $0.4973 $174.0550
480+ $0.4813 $231.0240
625+ $0.4652 $290.7500
835+ $0.4171 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess