EN
  • EN
  • DE

ASPI-8040S-180M-T

Part No ASPI-8040S-180M-T
Manufacturer Abracon LLC
Catalog Fixed Inductors
Description FIXED IND 18UH 2.4A 53 MOHM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 20 Weeks
Features Shielded Wirewound Inductor 53mOhm Nonstandard
Manufacturer Abracon LLC
Series ASPI-8040S
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package Nonstandard
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Other Part Number ASPI-8040S-180M-T-ND, ASPI-8040S-180M-TCT, -ASPI-8040S-180M-TCT, -ASPI-8040S-180M-TTR, ASPI-8040S-180M-TTR, ASPI8040S180MT
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861985-ASPI-8040S-180M-T
Ultra Librarian 3D Model Ultra Librarian ASPI-8040S-180M-T CAD Model

Description

The ASPI-8040S-180M-T is a shielded power inductor manufactured by Abracon LLC. It is designed for use in a variety of power supply and filtering applications, offering a compact size and robust performance.

Applications:

  • DC-DC converters
  • Power supplies for portable devices
  • Filtering in electronic circuits
  • Voltage regulators
  • LED lighting

Features:

  • Shielded construction for low EMI
  • High current carrying capacity
  • Compact size (8.0 x 8.0 x 4.0 mm)
  • Surface mount design
  • Operating temperature range: -40°C to +125°C

Benefits:

  • Reduced electromagnetic interference, ensuring stable performance of nearby components.
  • Efficient power conversion due to low DC resistance.
  • Space-saving design enables use in compact devices.
  • Easy integration into automated assembly processes.
  • Reliable performance in harsh environments due to wide operating temperature range.

Additional Details:

The ASPI-8040S-180M-T features an inductance of 18μH with a tolerance of ±20%. It has a saturation current (Isat) of approximately 2.8A and a rated current (Irms) around 2.5A. The DC resistance (DCR) is typically around 55 mΩ. This inductor is constructed with a ferrite core and a shielded wire winding to minimize electromagnetic interference. The surface mount design allows for automated placement and soldering, reducing manufacturing costs and improving reliability. The part is RoHS compliant, meaning it does not contain hazardous substances.

Proper application design is crucial to achieving optimal performance. Consider the inductor's current rating, saturation current, and operating frequency when selecting this component for a specific application.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4116 $59.6820
345+ $0.3377 $116.5065
530+ $0.3273 $173.4690
730+ $0.3166 $231.1180
945+ $0.3061 $289.2645
1,265+ $0.2744 $347.1160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess