EN
  • EN
  • DE

AEACBK081014-M698

Part No AEACBK081014-M698
Manufacturer Abracon LLC
Catalog RF Antennas
Description RF ANT 2X2 4G/LTE SCRW MNT MIMO / 829MHz, 2.2GHz 4G, LTE Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 2dBi, 2.5dBi Screw-Mount Screw Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Antennas
Mfr Abracon LLC
Series AEAC
Package Bulk
RF Family/Standard Cellular
Frequency Group UHF (300MHz ~ 1GHz), UHF (2GHz ~ 3GHz)
Frequency (Center/Band) 829MHz, 2.2GHz
Frequency Range 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz
Antenna Type Dome
Number of Bands 2
VSWR 3
Gain 2dBi, 2.5dBi
Termination Screw-Mount
Ingress Protection IP67
Mounting Type Screw Mount
Height (Max) 0.575" (14.60mm)
Applications 4G, LTE
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8529.10.9100
Other Names 535-14691
Standard Package 50
Win Source Part Number 959218-AEACBK081014-M698
Ultra Librarian 3D Model Ultra Librarian AEACBK081014-M698 CAD Model

Description

The AEACBK081014-M698 from Abracon LLC is a high-quality RF antenna suitable for use in 4G and LTE applications.

  • Frequency Range: 698MHz to 960MHz and 1.71GHz to 2.69GHz
  • Suitable for: Use in UHF frequency groups
  • VSWR: 3
  • Gain: 2dBi and 2.5dBi
  • Packaging: Bulk
  • Ingress Protection Rating: IP67
  • Mount Type: Screw-mount
  • Installation: Designed for easy installation

You May Also Be Interested in

Rainsun
RF ANTENNA Patch Surface Mount
Lowest to $0.7859
Pulse
ANT YAGI LPDA 617-6000 MHZ N CON
Need more? Email Us
Pulse
RF ANT 802MHZ/1.582GHZ MOD PANEL
Need more? Email Us
Pulse
ANTENNA COIL-WHP UTY 34-40 MHZ
Need more? Email Us
Antenova
RF ANT 915GHZ CHIP
Lowest to $2.9105
Pulse
ANT DAS DIR 5G CBRS 4 PORT MIMO
Need more? Email Us
Pulse
ANT DAS OMNI 4G LTE 5G CBRS MIMO
Need more? Email Us
Pulse
ANTENNA COIL-WHP 3DB 144-174 MHZ
Need more? Email Us
Pulse
ANT SPG COIL-WHP ENC UTY 144-1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess