EN
  • EN
  • DE

ABM8G-18.432MHZ-18-D2Y-T

Part No ABM8G-18.432MHZ-18-D2Y-T
Manufacturer Abracon LLC
Catalog Oscillators
Description CRYSTAL 18.4320MHZ 18PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 28 Weeks
Features ±20ppm Crystal 18pF 4-SMD, No Lead
Manufacturer Abracon LLC
Series ABM8G
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 4-SMD, No Lead
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.60.0050
Other Part Number ABM8G-18-.432MHZ-18-D2Y-T, 535-10269-6, 535-10269-1, 535-10269-2, ABM8G18432MHZ18D2YT
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859187-ABM8G-18.432MHZ-18-D2Y-T
Ultra Librarian 3D Model Ultra Librarian ABM8G-18.432MHZ-18-D2Y-T CAD Model

Description

The ABM8G-18.432MHZ-18-D2Y-T is a quartz crystal resonator manufactured by Abracon LLC. It is a precision timing component used in a wide range of electronic devices to provide a stable and accurate frequency reference.

Applications

  • Microcontrollers and microprocessors.
  • Communication equipment (e.g., radios, transceivers, network devices).
  • Real-time clocks (RTCs).
  • Consumer electronics.
  • Industrial control systems.

Features

  • Frequency: 18.432 MHz
  • Frequency Tolerance: Typically ±30 ppm
  • Frequency Stability: Typically ±50 ppm over a specified temperature range
  • Operating Temperature Range: Typically -20°C to +70°C
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): Specified in the datasheet
  • Surface Mount Device (SMD)
  • RoHS Compliant

Benefits

  • Provides a highly stable and accurate frequency reference for electronic circuits.
  • Ensures reliable operation of time-sensitive applications.
  • Compatible with automated assembly processes due to its SMD design.
  • Meets industry environmental standards.
  • Offers a cost-effective timing solution.

Quartz crystals utilize the piezoelectric effect to generate a precise and stable frequency. When an electrical voltage is applied to the crystal, it vibrates at a specific resonant frequency. This frequency is highly stable and is used as a timing reference in various electronic circuits.

The 'T' suffix in the part number indicates that the crystal is packaged in tape and reel for automated assembly. The 'D2Y' likely represents a specific packaging or testing specification, refer to the datasheet for details.

For detailed specifications, including ESR, dimensions, temperature stability, and soldering recommendations, consult the official Abracon LLC datasheet for the ABM8G-18.432MHZ-18-D2Y-T.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess