EN
  • EN
  • DE

S-8215AAA-K8T2U

Part No S-8215AAA-K8T2U
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 3-5CL 8TMSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 29 Weeks
Features Battery Battery Protection IC Lithium Ion 8-TMSOP
Manufacturer ABLIC U.S.A. Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-WSSOP, 8-MSOP (0.110", 2.80mm Width)
Case / Package 8-TMSOP
Family Name S-8215
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number S-8215AAA-K8T2U-ND, 1662-S-8215AAA-K8T2UDKR, 1662-S-8215AAA-K8T2UTR, 1662-S-8215AAA-K8T2UCT
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893212-S-8215AAA-K8T2U
Ultra Librarian 3D Model Ultra Librarian S-8215AAA-K8T2U CAD Model

Description

The S-8215AAA-K8T2U is a series of 2- to 4-Serial Cell Secondary Protection IC for Lithium-ion Rechargeable Batteries manufactured by ABLIC U.S.A. Inc. This IC is designed to protect multi-cell lithium-ion battery packs from overcharge, overdischarge, and overcurrent conditions, enhancing safety and extending battery lifespan. As a secondary protection IC, it complements the primary protection within a Battery Management System (BMS).

Applications

  • Lithium-ion battery packs for laptops
  • Lithium-ion battery packs for power banks
  • Lithium-ion battery packs for cordless power tools
  • Lithium-ion battery packs for electric bicycles
  • Backup power systems

Features

  • Overcharge detection for each cell in series
  • Overdischarge detection
  • Overcurrent detection
  • High-accuracy detection thresholds
  • Low current consumption
  • Small package size (TSSOP-16)
  • Operating temperature range: -40°C to +85°C

Benefits

  • Provides reliable protection for lithium-ion batteries, preventing damage from overcharge, overdischarge, and overcurrent.
  • Extends battery life by safeguarding against extreme operating conditions.
  • Enhances safety by mitigating the risk of battery explosions or fires.
  • High-accuracy detection ensures precise and reliable protection.
  • Low current consumption minimizes power drain on the battery pack.
  • Compact package size is suitable for space-constrained applications.

Additional Details

The S-8215AAA-K8T2U series offers comprehensive protection for multi-cell lithium-ion battery packs. It monitors each cell individually for overcharge conditions, providing cell balancing capabilities. The IC is designed to interface seamlessly with a host microcontroller for advanced battery management features. Its robust design and wide operating temperature range make it suitable for demanding applications. The TSSOP-16 package simplifies manufacturing and reduces board space requirements.

You May Also Be Interested in

Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
Lowest to $37.2795
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $1.0603
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3483 $50.5035
350+ $0.2858 $100.0300
545+ $0.2769 $150.9105
750+ $0.2679 $200.9250
970+ $0.2590 $251.2300
1,295+ $0.2322 $300.6990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess