EN
  • EN
  • DE

S-80934CLMC-G64T2G

Part No S-80934CLMC-G64T2G
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr ABLIC Inc.
Series S-809xxC
Package Tape & Reel (TR)
Product Status Not For New Designs
Type Voltage Detector
Number of Voltages Monitored 1
Voltage - Threshold 3.4V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 18ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number S-80934
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1251108-S-80934CLMC-G64T2G
Ultra Librarian 3D Model Ultra Librarian S-80934CLMC-G64T2G CAD Model

Description

The S-80934CLMC-G64T2G is a voltage detector IC manufactured by ABLIC U.S.A. Inc. This integrated circuit is designed to monitor voltage levels within electronic systems and trigger an output when the voltage falls below a specific threshold. It's used to safeguard components and ensure the reliable operation of various devices.

Applications:

  • Microcontroller Reset Circuits: Prevents erratic behavior by resetting the microcontroller when the supply voltage is insufficient.
  • Battery Monitoring: Monitors the voltage level of batteries in portable devices to prevent deep discharge.
  • Power Failure Detection: Detects failures in power supplies and initiates a controlled shutdown sequence.
  • Data Protection: Protects data in memory by switching to backup power during power outages.
  • Over-Discharge Protection: Prevents damage to lithium-ion batteries due to excessive discharge.

Features:

  • High-Accuracy Voltage Detection: Provides precise voltage monitoring.
  • Low Current Consumption: Extends battery life in portable applications.
  • Small Package Size: Allows for integration into compact electronic devices.
  • Wide Operating Temperature Range: Ensures reliable operation in various environmental conditions.
  • Open-Drain Output: Offers flexibility in interfacing with different logic circuits.

Benefits:

  • Improved System Reliability: Prevents malfunctions caused by undervoltage conditions.
  • Extended Battery Life: Minimizes power consumption, increasing the runtime of battery-operated devices.
  • Protection of Components: Prevents damage to sensitive electronic components.
  • Simplified Circuit Design: Streamlines design process with integrated voltage detection.
  • Cost-Effective Solution: Provides reliable voltage monitoring at a reasonable cost.

The S-80934CLMC-G64T2G has a detection voltage of 3.4V. Its small size and low power consumption make it suitable for portable electronics, while its high accuracy ensures reliable voltage monitoring. It operates over a wide temperature range, making it robust in diverse environments. The open-drain output is versatile for interfacing with various logic circuits.

Technical Specifications:

  • Detection Voltage: 3.4V
  • Output Type: Open-Drain
  • Operating Voltage: Varies (Refer to datasheet)
  • Operating Temperature: -40°C to +85°C (Typical)

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess